Win Source Electronics Filters - SAW Filters 971220-RF1419D

Description
Win Source Part Number: 971220-RF1419D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.6dB Height (Max): 0.055" (1.40mm) Bandwidth: 7.5MHz Frequency - Center: 403.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RF1419DTR2,2410 -RF1419DTR,2410-RF14 19D Base Product Number: RF1419
Request a Quote Datasheet
Description
Win Source Part Number: 971220-RF1419D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.6dB Height (Max): 0.055" (1.40mm) Bandwidth: 7.5MHz Frequency - Center: 403.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RF1419DTR2,2410 -RF1419DTR,2410-RF14 19D Base Product Number: RF1419
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Filters - SAW Filters
971220-RF1419D
Filters - SAW Filters 971220-RF1419D
Win Source Part Number: 971220-RF1419D Category: Filters>SAW Filters Package: Tape & Reel (TR),Tape & Reel (TR),Bag Applications: General Purpose Standard Package: 3,000 Mounting: SMD (SMT) Ratings: AEC-Q200 Insertion Loss: 1.6dB Height (Max): 0.055" (1.40mm) Bandwidth: 7.5MHz Frequency - Center: 403.5MHz Package / Case: 8-SMD, No Lead Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm) ECCN: EAR99 Fake Threat In the Open Market: 57 pct. MSL Level: 1 (Unlimited) HTSUS: 8541.60.0060 Mfr: RFMi Other Names: 2410-RF1419DTR2,2410 -RF1419DTR,2410-RF14 19D Base Product Number: RF1419

Win Source Part Number: 971220-RF1419D
Category: Filters>SAW Filters
Package: Tape & Reel (TR),Tape & Reel (TR),Bag
Applications: General Purpose
Standard Package: 3,000
Mounting: SMD (SMT)
Ratings: AEC-Q200
Insertion Loss: 1.6dB
Height (Max): 0.055" (1.40mm)
Bandwidth: 7.5MHz
Frequency - Center: 403.5MHz
Package / Case: 8-SMD, No Lead
Dimension: 0.150" L x 0.150" W (3.80mm x 3.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.60.0060
Mfr: RFMi
Other Names: 2410-RF1419DTR2,2410-RF1419DTR,2410-RF1419D
Base Product Number: RF1419

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Electronic Filters
Product Number 971220-RF1419D
Product Name Filters - SAW Filters
Filter Category SAW Filter
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Filter Category SAW Filter
Applications IF, SDARS
View Details
Specs
Filter Category SAW Filter
Applications General Purpose
View Details
Specs
Filter Category SAW Filter
Applications ISM
View Details
Specs
Filter Category SAW Filter
Applications GPS
View Details