Win Source Electronics Pulse Transformers - H1631CG 873151-H1631CG

Description
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 873151-H1631CG Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000
Request a Quote Datasheet
Description
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 873151-H1631CG Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pulse Transformers - H1631CG - 873151-H1631CG - Win Source Electronics
Laguna Hills, CA, United States
Pulse Transformers - H1631CG
873151-H1631CG
Pulse Transformers - H1631CG 873151-H1631CG
Manufacturer: Mentech Technology USA Inc. Win Source Part Number: 873151-H1631CG Operating Temperature Range: 0°C ~ 70°C Package: Reel - TR Mounting: Surface Mount Categories: Transformers ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited Quantity per package: 1400 MSL Level: 1 (Unlimited) HTSUS: 8504.31.9000

Manufacturer: Mentech Technology USA Inc.
Win Source Part Number: 873151-H1631CG
Operating Temperature Range: 0°C ~ 70°C
Package: Reel - TR
Mounting: Surface Mount
Categories: Transformers
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 1400
MSL Level: 1 (Unlimited)
HTSUS: 8504.31.9000

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 873151-H1631CG
Product Name Pulse Transformers - H1631CG
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - G2488CE - 872502-G2488CE - Win Source Electronics
Specs
Category Signal
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Pulse Transformers - H1651CG - 873152-H1651CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - H1201DG - 919942-H1201DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - G5002CG - 872540-G5002CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details