Win Source Electronics Transformers - Pulse Transformers 1203158-G2474CG

Description
Win Source Part Number: 1203158-G2474CG Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.244" (6.20mm) Standard Package: 400 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.689" L x 0.630" W (17.50mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.50.0000 Mfr: Mentech Technology USA Inc. Other Names: 2659-G2474CGTR
Request a Quote Datasheet
Description
Win Source Part Number: 1203158-G2474CG Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.244" (6.20mm) Standard Package: 400 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.689" L x 0.630" W (17.50mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.50.0000 Mfr: Mentech Technology USA Inc. Other Names: 2659-G2474CGTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Transformers - Pulse Transformers - 1203158-G2474CG - Win Source Electronics
Laguna Hills, CA, United States
Transformers - Pulse Transformers
1203158-G2474CG
Transformers - Pulse Transformers 1203158-G2474CG
Win Source Part Number: 1203158-G2474CG Category: Transformers>Pulse Transformers Package: Tape & Reel (TR) Transformer Type: LAN 10/100/1000 Base-T Inductance: 350µH Height - Seated (Max): 0.244" (6.20mm) Standard Package: 400 Mounting: SMD (SMT) Temperature Range - Operating: 0°C ~ 70°C Dimension: 0.689" L x 0.630" W (17.50mm x 16.00mm) ECCN: EAR99 Fake Threat In the Open Market: 52 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8504.50.0000 Mfr: Mentech Technology USA Inc. Other Names: 2659-G2474CGTR

Win Source Part Number: 1203158-G2474CG
Category: Transformers>Pulse Transformers
Package: Tape & Reel (TR)
Transformer Type: LAN 10/100/1000 Base-T
Inductance: 350µH
Height - Seated (Max): 0.244" (6.20mm)
Standard Package: 400
Mounting: SMD (SMT)
Temperature Range - Operating: 0°C ~ 70°C
Dimension: 0.689" L x 0.630" W (17.50mm x 16.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8504.50.0000
Mfr: Mentech Technology USA Inc.
Other Names: 2659-G2474CGTR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1203158-G2474CG
Product Name Transformers - Pulse Transformers
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - G1811DG - 872494-G1811DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - G1811DG - 872494-G1811DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - H1201DG - 919942-H1201DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details