Win Source Electronics Optical Sensors - Optical Sensors - Photodiodes - GUVA-S12SD 873071-GUVA-S12SD

Description
Manufacturer: Genicom Co., Ltd. Win Source Part Number: 873071-GUVA-S12SD Operating Temperature Range: -30°C ~ 85°C Features: Photodiode - - - 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8541.40.6050 Other Part Number: 2096-GUVA-S12SDTR, 2096-GUVA-S12SDCT, 2096-GUVA-S12SDDKR
Request a Quote Datasheet
Description
Manufacturer: Genicom Co., Ltd. Win Source Part Number: 873071-GUVA-S12SD Operating Temperature Range: -30°C ~ 85°C Features: Photodiode - - - 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8541.40.6050 Other Part Number: 2096-GUVA-S12SDTR, 2096-GUVA-S12SDCT, 2096-GUVA-S12SDDKR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Optical Sensors - Optical Sensors - Photodiodes - GUVA-S12SD - 873071-GUVA-S12SD - Win Source Electronics
Laguna Hills, CA, United States
Optical Sensors - Optical Sensors - Photodiodes - GUVA-S12SD
873071-GUVA-S12SD
Optical Sensors - Optical Sensors - Photodiodes - GUVA-S12SD 873071-GUVA-S12SD
Manufacturer: Genicom Co., Ltd. Win Source Part Number: 873071-GUVA-S12SD Operating Temperature Range: -30°C ~ 85°C Features: Photodiode - - - 2-SMD, J-Lead Package: 2-SMD, J-Lead Package: Reel - TR Mounting: Surface Mount Categories: Sensors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 1 Weeks HTSUS: 8541.40.6050 Other Part Number: 2096-GUVA-S12SDTR, 2096-GUVA-S12SDCT, 2096-GUVA-S12SDDKR

Manufacturer: Genicom Co., Ltd.
Win Source Part Number: 873071-GUVA-S12SD
Operating Temperature Range: -30°C ~ 85°C
Features: Photodiode - - - 2-SMD, J-Lead
Package: 2-SMD, J-Lead
Package: Reel - TR
Mounting: Surface Mount
Categories: Sensors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 1 Weeks
HTSUS: 8541.40.6050
Other Part Number: 2096-GUVA-S12SDTR, 2096-GUVA-S12SDCT, 2096-GUVA-S12SDDKR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 873071-GUVA-S12SD
Product Name Optical Sensors - Optical Sensors - Photodiodes - GUVA-S12SD
Package / Mounting Surface Mount (SMD)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Management - LTC2943IDD-1#PBF - 1001328-LTC2943IDD-1#PBF - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD); DFN
Standards and Certifications RoHS
View Details
Pressure Sensors, Transducers - SDX05G2 - 1247532-SDX05G2 - Win Source Electronics
Specs
Sensor Type Pressure
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1329284-SDNT1005X473F4050FTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 0402 (1005 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details