Win Source Electronics Sensors, Transducers - Temperature Sensors - NTC Thermistors 1329284-SDNT1005X473F4050FTF

Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329284-SDNT1005X473 F4050FTF Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 100 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4050K Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8533.40.8070 Other Part Number: 3442-SDNT1005X473F40 50FTFTR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329284-SDNT1005X473 F4050FTF Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 100 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4050K Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8533.40.8070 Other Part Number: 3442-SDNT1005X473F40 50FTFTR Moisture Sensitivity Level (MSL): 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1329284-SDNT1005X473F4050FTF - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - NTC Thermistors
1329284-SDNT1005X473F4050FTF
Sensors, Transducers - Temperature Sensors - NTC Thermistors 1329284-SDNT1005X473F4050FTF
Manufacturer: Shenzhen Sunlord Electronics Co., Ltd. Win Source Part Number: 1329284-SDNT1005X473 F4050FTF Category: Sensors, Transducers>Temperat ure Sensors - NTC Thermistors Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Power - Max: 100 mW Resistance in Ohms @ 25°C: 47k Resistance Tolerance: ±1% B Value Tolerance: ±1% B25/50: 4050K Temperature Range - Operating: -55°C ~ 125°C Case / Package: 0402 (1005 Metric) ECCN: EAR99 Fake Threat In the Open Market: 72 HTSUS: 8533.40.8070 Other Part Number: 3442-SDNT1005X473F40 50FTFTR Moisture Sensitivity Level (MSL): 1 (Unlimited)

Manufacturer: Shenzhen Sunlord Electronics Co., Ltd.
Win Source Part Number: 1329284-SDNT1005X473F4050FTF
Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Power - Max: 100 mW
Resistance in Ohms @ 25°C: 47k
Resistance Tolerance: ±1%
B Value Tolerance: ±1%
B25/50: 4050K
Temperature Range - Operating: -55°C ~ 125°C
Case / Package: 0402 (1005 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 72
HTSUS: 8533.40.8070
Other Part Number: 3442-SDNT1005X473F4050FTFTR
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 1329284-SDNT1005X473F4050FTF
Product Name Sensors, Transducers - Temperature Sensors - NTC Thermistors
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sensors, Transducers - Temperature Sensors - NTC Thermistors - 964693-SDNT1608X103F3380FTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 0603 (1608 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LTC2996IDD#PBF - 783207-LTC2996IDD#PBF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details