Win Source Electronics Specialty Transformers - 14250R-300 1001468-14250R-300

Description
Manufacturer: Echelon Corporation Win Source Part Number: 1001468-14250R-300 For Use With/Related Products: FT 3120, 3150 Smart Transceivers Height - Seated (Max): 0.322" (8.18mm) Mounting: SMD (SMT) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Echelon Corporation Win Source Part Number: 1001468-14250R-300 For Use With/Related Products: FT 3120, 3150 Smart Transceivers Height - Seated (Max): 0.322" (8.18mm) Mounting: SMD (SMT) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Specialty Transformers - 14250R-300 - 1001468-14250R-300 - Win Source Electronics
Laguna Hills, CA, United States
Specialty Transformers - 14250R-300
1001468-14250R-300
Specialty Transformers - 14250R-300 1001468-14250R-300
Manufacturer: Echelon Corporation Win Source Part Number: 1001468-14250R-300 For Use With/Related Products: FT 3120, 3150 Smart Transceivers Height - Seated (Max): 0.322" (8.18mm) Mounting: SMD (SMT) Categories: Transformers Status: Active Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Echelon Corporation
Win Source Part Number: 1001468-14250R-300
For Use With/Related Products: FT 3120, 3150 Smart Transceivers
Height - Seated (Max): 0.322" (8.18mm)
Mounting: SMD (SMT)
Categories: Transformers
Status: Active
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Transformers
Product Number 1001468-14250R-300
Product Name Specialty Transformers - 14250R-300
Category Signal
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - G2405CG - 872499-G2405CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - H2038DG - 873153-H2038DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - H1605DG - 873150-H1605DG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Pulse Transformers - G2405CG - 872499-G2405CG - Win Source Electronics
Specs
Category Signal
Operating Temperature 0 to 70 C (32 to 158 F)
View Details