Win Source Electronics Balun - BW21S7511A01TF 865051-BW21S7511A01TF

Description
Manufacturer: Sunlord Win Source Part Number: 865051-BW21S7511A01T F Series: BW-S Features: RF Balun 45MHz ~ 870MHz 75 / 75Ohm 0805 (2012 Metric), 4 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 4 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks
Request a Quote Datasheet
Description
Manufacturer: Sunlord Win Source Part Number: 865051-BW21S7511A01T F Series: BW-S Features: RF Balun 45MHz ~ 870MHz 75 / 75Ohm 0805 (2012 Metric), 4 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 4 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Balun - BW21S7511A01TF - 865051-BW21S7511A01TF - Win Source Electronics
Laguna Hills, CA, United States
Balun - BW21S7511A01TF
865051-BW21S7511A01TF
Balun - BW21S7511A01TF 865051-BW21S7511A01TF
Manufacturer: Sunlord Win Source Part Number: 865051-BW21S7511A01T F Series: BW-S Features: RF Balun 45MHz ~ 870MHz 75 / 75Ohm 0805 (2012 Metric), 4 PC Pad Package: Reel - TR Package: 0805 (2012 Metric), 4 PC Pad Mounting: Surface Mount Categories: RF/IF and RFID Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 2000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks

Manufacturer: Sunlord
Win Source Part Number: 865051-BW21S7511A01TF
Series: BW-S
Features: RF Balun 45MHz ~ 870MHz 75 / 75Ohm 0805 (2012 Metric), 4 PC Pad
Package: Reel - TR
Package: 0805 (2012 Metric), 4 PC Pad
Mounting: Surface Mount
Categories: RF/IF and RFID
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 2000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 865051-BW21S7511A01TF
Product Name Balun - BW21S7511A01TF
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LT5581IDDB - 95163-LT5581IDDB - Win Source Electronics
Specs
Frequency 1.00E7 to 6.00E9 Hz
View Details
RF Detectors - LTC5508ESC6#TRMPBF - 303472-LTC5508ESC6#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details
RF Detectors - LTC5505-2ES5 - 303467-LTC5505-2ES5 - Win Source Electronics
Specs
Frequency 3.00E8 to 3.50E9 Hz
View Details