Win Source Electronics RF Detectors - LTC5564IUD#PBF 1063770-LTC5564IUD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063770-LTC5564IUD#P BF Packaging: Tube/Rail Frequency: 600MHz to 15GHz RF Type: 802.11a/b/g, 802.15 Input Range: -24dBm to 16dBm Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 44mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063770-LTC5564IUD#P BF Packaging: Tube/Rail Frequency: 600MHz to 15GHz RF Type: 802.11a/b/g, 802.15 Input Range: -24dBm to 16dBm Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 44mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5564IUD#PBF - 1063770-LTC5564IUD#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5564IUD#PBF
1063770-LTC5564IUD#PBF
RF Detectors - LTC5564IUD#PBF 1063770-LTC5564IUD#PBF
Manufacturer: Linear Technology Win Source Part Number: 1063770-LTC5564IUD#P BF Packaging: Tube/Rail Frequency: 600MHz to 15GHz RF Type: 802.11a/b/g, 802.15 Input Range: -24dBm to 16dBm Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 44mA Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 1063770-LTC5564IUD#PBF
Packaging: Tube/Rail
Frequency: 600MHz to 15GHz
RF Type: 802.11a/b/g, 802.15
Input Range: -24dBm to 16dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 44mA
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1063770-LTC5564IUD#PBF
Product Name RF Detectors - LTC5564IUD#PBF
Frequency 6.00E8 to 1.50E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5530ES6#TRPBF - 97863-LTC5530ES6#TRPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details