Win Source Electronics RF Misc ICs and Modules - LTM9001CV-AD#PBF 784651-LTM9001CV-AD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784651-LTM9001CV-AD# PBF Packaging: Tray Package: 81-BLGA Frequency: 0Hz ~ 300MHz Function: IF to Baseband Receiver Secondary Attributes: 16-Bit ADC Family Name: LTM9001 Categories: RF/IF and RFID Manufacturer Package: 81-LGA (11.25x11.25) Alternative Parts (Cross-Reference): LTM9001CV-AA#PBF; LTM9001CV-BA#PBF; LTM9001IV-AA#PBF; LTM9001IV-AD#PBF; Introduction Date: May 21, 2009 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784651-LTM9001CV-AD# PBF Packaging: Tray Package: 81-BLGA Frequency: 0Hz ~ 300MHz Function: IF to Baseband Receiver Secondary Attributes: 16-Bit ADC Family Name: LTM9001 Categories: RF/IF and RFID Manufacturer Package: 81-LGA (11.25x11.25) Alternative Parts (Cross-Reference): LTM9001CV-AA#PBF; LTM9001CV-BA#PBF; LTM9001IV-AA#PBF; LTM9001IV-AD#PBF; Introduction Date: May 21, 2009 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LTM9001CV-AD#PBF - 784651-LTM9001CV-AD#PBF - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LTM9001CV-AD#PBF
784651-LTM9001CV-AD#PBF
RF Misc ICs and Modules - LTM9001CV-AD#PBF 784651-LTM9001CV-AD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784651-LTM9001CV-AD# PBF Packaging: Tray Package: 81-BLGA Frequency: 0Hz ~ 300MHz Function: IF to Baseband Receiver Secondary Attributes: 16-Bit ADC Family Name: LTM9001 Categories: RF/IF and RFID Manufacturer Package: 81-LGA (11.25x11.25) Alternative Parts (Cross-Reference): LTM9001CV-AA#PBF; LTM9001CV-BA#PBF; LTM9001IV-AA#PBF; LTM9001IV-AD#PBF; Introduction Date: May 21, 2009 ECCN: 5A991.b Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784651-LTM9001CV-AD#PBF
Packaging: Tray
Package: 81-BLGA
Frequency: 0Hz ~ 300MHz
Function: IF to Baseband Receiver
Secondary Attributes: 16-Bit ADC
Family Name: LTM9001
Categories: RF/IF and RFID
Manufacturer Package: 81-LGA (11.25x11.25)
Alternative Parts (Cross-Reference): LTM9001CV-AA#PBF; LTM9001CV-BA#PBF; LTM9001IV-AA#PBF; LTM9001IV-AD#PBF;
Introduction Date: May 21, 2009
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 784651-LTM9001CV-AD#PBF
Product Name RF Misc ICs and Modules - LTM9001CV-AD#PBF
Frequency 0.0 to 3.00E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LTC5508ESC6#TRMPBF - 303472-LTC5508ESC6#TRMPBF - Win Source Electronics
Specs
Frequency 3.00E8 to 7.00E9 Hz
View Details
RF Detectors - LTC5507ES6#TRMPBF - 1063758-LTC5507ES6#TRMPBF - Win Source Electronics
Specs
Frequency 100000 to 1.00E9 Hz
View Details
RF Transceiver ICs - LMS6002DFN - 779555-LMS6002DFN - Win Source Electronics
Specs
RFID Product Transceiver
Interface SPI
Frequency 3.00E8 to 3.80E9 Hz
View Details