Win Source Electronics PMIC - PMIC - Full, Half - Bridge Drivers - LT3572EUF#TRPBF 812267-LT3572EUF#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812267-LT3572EUF#TRP BF Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled Applications: Piezo Devices Technology: Bipolar Interface: PWM Current - Output / Channel: 900mA Output Configuration: Half Bridge (4) Voltage - Load: 5V ~ 40V Load Type: Inductive, Capacitive Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 10V Part Number Series: LT3572
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812267-LT3572EUF#TRP BF Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled Applications: Piezo Devices Technology: Bipolar Interface: PWM Current - Output / Channel: 900mA Output Configuration: Half Bridge (4) Voltage - Load: 5V ~ 40V Load Type: Inductive, Capacitive Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 10V Part Number Series: LT3572
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - LT3572EUF#TRPBF - 812267-LT3572EUF#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - LT3572EUF#TRPBF
812267-LT3572EUF#TRPBF
PMIC - PMIC - Full, Half - Bridge Drivers - LT3572EUF#TRPBF 812267-LT3572EUF#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 812267-LT3572EUF#TRP BF Packaging: Reel Mounting Style: SMD Features: Slew Rate Controlled Applications: Piezo Devices Technology: Bipolar Interface: PWM Current - Output / Channel: 900mA Output Configuration: Half Bridge (4) Voltage - Load: 5V ~ 40V Load Type: Inductive, Capacitive Supplier Device Package: 20-QFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 20-WFQFN Exposed Pad Popularity: Low Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 10V Part Number Series: LT3572

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 812267-LT3572EUF#TRPBF
Packaging: Reel
Mounting Style: SMD
Features: Slew Rate Controlled
Applications: Piezo Devices
Technology: Bipolar
Interface: PWM
Current - Output / Channel: 900mA
Output Configuration: Half Bridge (4)
Voltage - Load: 5V ~ 40V
Load Type: Inductive, Capacitive
Supplier Device Package: 20-QFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 20-WFQFN Exposed Pad
Popularity: Low
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 10V
Part Number Series: LT3572

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 812267-LT3572EUF#TRPBF
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - LT3572EUF#TRPBF
Supply Voltage 2.7 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC4440ES6#TRPBF - 118239-LTC4440ES6#TRPBF - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Output Current 2.4 amps
View Details
PMIC - PMIC - Gate Drivers - LTC4444IMS8E#PBF - 784179-LTC4444IMS8E#PBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 3 amps
Supply Voltage 7.2 to 13.5 volts
View Details
PMIC - PMIC - Gate Drivers - LTC1623CS8#PBF - 002804-LTC1623CS8#PBF - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 2.7 to 5.5 volts
View Details