Win Source Electronics PMIC - PMIC - Gate Drivers - LTC4440EMS8E#PBF 784171-LTC4440EMS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784171-LTC4440EMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 8 V ~ 15 V Channel Type: Single Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Rise / Fall Time (Typ): 10ns, 7ns Family Name: LTC4440 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): LTC4440EMS8E#TR; LTC4440EMS8E; LTC4440EMS8E#TRPBF; Introduction Date: October 06, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784171-LTC4440EMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 8 V ~ 15 V Channel Type: Single Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Rise / Fall Time (Typ): 10ns, 7ns Family Name: LTC4440 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): LTC4440EMS8E#TR; LTC4440EMS8E; LTC4440EMS8E#TRPBF; Introduction Date: October 06, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC4440EMS8E#PBF - 784171-LTC4440EMS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC4440EMS8E#PBF
784171-LTC4440EMS8E#PBF
PMIC - PMIC - Gate Drivers - LTC4440EMS8E#PBF 784171-LTC4440EMS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 784171-LTC4440EMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 8 V ~ 15 V Channel Type: Single Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Rise / Fall Time (Typ): 10ns, 7ns Family Name: LTC4440 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): LTC4440EMS8E#TR; LTC4440EMS8E; LTC4440EMS8E#TRPBF; Introduction Date: October 06, 2003 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784171-LTC4440EMS8E#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 8 V ~ 15 V
Channel Type: Single
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 1.6V
Current - Peak Output (Source, Sink): 2.4A, 2.4A
High Side Voltage - Max (Bootstrap): 80V
Rise / Fall Time (Typ): 10ns, 7ns
Family Name: LTC4440
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Alternative Parts (Cross-Reference): LTC4440EMS8E#TR; LTC4440EMS8E; LTC4440EMS8E#TRPBF;
Introduction Date: October 06, 2003
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 784171-LTC4440EMS8E#PBF
Product Name PMIC - PMIC - Gate Drivers - LTC4440EMS8E#PBF
Driver Type High-side
Output Current 2.4 amps
Supply Voltage 8 to 15 volts
Rise Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC4444MPMS8E-5#TRPBF - 784180-LTC4444MPMS8E-5#TRPBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 3 amps
Supply Voltage 4.5 to 13.5 volts
View Details
PMIC - PMIC - Gate Drivers - LTC1623CS8#PBF - 002804-LTC1623CS8#PBF - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - PMIC - Gate Drivers - LTC1623CMS8#PBF - 002803-LTC1623CMS8#PBF - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 2.7 to 5.5 volts
View Details