Win Source Electronics PMIC - PMIC - Gate Drivers - LTC1981ES5#TRMPBF 782290-LTC1981ES5#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 782290-LTC1981ES5#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Channel Type: Single Input Type: Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 1.4V Family Name: LTC1981ES5#TRMPBF Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): NCV7510DWR2G; AUIRS20161STR; NCV7510DWR2; AUIRS20161S; Introduction Date: April 05, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 782290-LTC1981ES5#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Channel Type: Single Input Type: Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 1.4V Family Name: LTC1981ES5#TRMPBF Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): NCV7510DWR2G; AUIRS20161STR; NCV7510DWR2; AUIRS20161S; Introduction Date: April 05, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC1981ES5#TRMPBF - 782290-LTC1981ES5#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC1981ES5#TRMPBF
782290-LTC1981ES5#TRMPBF
PMIC - PMIC - Gate Drivers - LTC1981ES5#TRMPBF 782290-LTC1981ES5#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 782290-LTC1981ES5#TR MPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-5 Thin, TSOT-23-5 Mounting: SMD Operating Supply Voltage: 1.8 V ~ 5.5 V Channel Type: Single Input Type: Inverting Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 0.6V, 1.4V Family Name: LTC1981ES5#TRMPBF Categories: Integrated Circuits (ICs) Manufacturer Package: TSOT-23-5 Alternative Parts (Cross-Reference): NCV7510DWR2G; AUIRS20161STR; NCV7510DWR2; AUIRS20161S; Introduction Date: April 05, 2001 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 782290-LTC1981ES5#TRMPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-5 Thin, TSOT-23-5
Mounting: SMD
Operating Supply Voltage: 1.8 V ~ 5.5 V
Channel Type: Single
Input Type: Inverting
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 0.6V, 1.4V
Family Name: LTC1981ES5#TRMPBF
Categories: Integrated Circuits (ICs)
Manufacturer Package: TSOT-23-5
Alternative Parts (Cross-Reference): NCV7510DWR2G; AUIRS20161STR; NCV7510DWR2; AUIRS20161S;
Introduction Date: April 05, 2001
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 782290-LTC1981ES5#TRMPBF
Product Name PMIC - PMIC - Gate Drivers - LTC1981ES5#TRMPBF
Driver Type High-side
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC1255IN8 - 1207251-LTC1255IN8 - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 9 to 24 volts
View Details
PMIC - PMIC - Gate Drivers - LTC4446EMS8E#PBF - 784181-LTC4446EMS8E#PBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 3 amps
Supply Voltage 7.2 to 13.5 volts
View Details
PMIC - PMIC - Gate Drivers - LTC3900ES8#TRPBF - 117418-LTC3900ES8#TRPBF - Win Source Electronics
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 2 amps
View Details