Win Source Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - LTC2997CDCB#TRPBF 806326-LTC2997CDCB#TRPBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806326-LTC2997CDCB#T RPBF Packaging: Reel Mounting Style: SMD Output Type: Analog Voltage Test Condition: 25°C Resolution: 4mV/°C Sensor Type: Analog, Local/Remote Sensing Temperature - Local: 0°C ~ 70°C Sensing Temperature - Remote: 0°C ~ 70°C Accuracy - Highest (Lowest): ±1.5°C Supplier Device Package: 6-DFN (2x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: LTC2997
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806326-LTC2997CDCB#T RPBF Packaging: Reel Mounting Style: SMD Output Type: Analog Voltage Test Condition: 25°C Resolution: 4mV/°C Sensor Type: Analog, Local/Remote Sensing Temperature - Local: 0°C ~ 70°C Sensing Temperature - Remote: 0°C ~ 70°C Accuracy - Highest (Lowest): ±1.5°C Supplier Device Package: 6-DFN (2x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: LTC2997
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LTC2997CDCB#TRPBF - 806326-LTC2997CDCB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LTC2997CDCB#TRPBF
806326-LTC2997CDCB#TRPBF
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LTC2997CDCB#TRPBF 806326-LTC2997CDCB#TRPBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 806326-LTC2997CDCB#T RPBF Packaging: Reel Mounting Style: SMD Output Type: Analog Voltage Test Condition: 25°C Resolution: 4mV/°C Sensor Type: Analog, Local/Remote Sensing Temperature - Local: 0°C ~ 70°C Sensing Temperature - Remote: 0°C ~ 70°C Accuracy - Highest (Lowest): ±1.5°C Supplier Device Package: 6-DFN (2x3) Temperature Range - Operating: 0°C ~ 70°C Manufacturer Package: 6-WFDFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 73 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.5V ~ 5.5V Part Number Series: LTC2997

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 806326-LTC2997CDCB#TRPBF
Packaging: Reel
Mounting Style: SMD
Output Type: Analog Voltage
Test Condition: 25°C
Resolution: 4mV/°C
Sensor Type: Analog, Local/Remote
Sensing Temperature - Local: 0°C ~ 70°C
Sensing Temperature - Remote: 0°C ~ 70°C
Accuracy - Highest (Lowest): ±1.5°C
Supplier Device Package: 6-DFN (2x3)
Temperature Range - Operating: 0°C ~ 70°C
Manufacturer Package: 6-WFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 73 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.5V ~ 5.5V
Part Number Series: LTC2997

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 806326-LTC2997CDCB#TRPBF
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LTC2997CDCB#TRPBF
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Optical Sensors - Optical Sensors - Photodiodes - GUVA-S12SD - 873071-GUVA-S12SD - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -30 to 85 C (-22 to 185 F)
View Details
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LTC2997CDCB#TRMPBF - 783208-LTC2997CDCB#TRMPBF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details