Win Source Electronics Temperature Sensors - Temperature Sensors - Analog and Digital Output - LTC2997CDCB#TRMPBF 783208-LTC2997CDCB#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783208-LTC2997CDCB#T RMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Analog Voltage Operating Supply Voltage: 2.5 V ~ 5.5 V Test Condition: 25°C Resolution: 4mV/°C Sensor Type: Analog, Local/Remote Sensing Temperature - Local: 0°C ~ 70°C Sensing Temperature - Remote: 0°C ~ 70°C Accuracy - Highest (Lowest): ±1.5°C Family Name: LTC2997 Categories: Sensors, Transducers Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): TC07CUA713; DS60; DS60R; MCP9700T-E/TO; Introduction Date: July 07, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783208-LTC2997CDCB#T RMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Analog Voltage Operating Supply Voltage: 2.5 V ~ 5.5 V Test Condition: 25°C Resolution: 4mV/°C Sensor Type: Analog, Local/Remote Sensing Temperature - Local: 0°C ~ 70°C Sensing Temperature - Remote: 0°C ~ 70°C Accuracy - Highest (Lowest): ±1.5°C Family Name: LTC2997 Categories: Sensors, Transducers Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): TC07CUA713; DS60; DS60R; MCP9700T-E/TO; Introduction Date: July 07, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LTC2997CDCB#TRMPBF - 783208-LTC2997CDCB#TRMPBF - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LTC2997CDCB#TRMPBF
783208-LTC2997CDCB#TRMPBF
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LTC2997CDCB#TRMPBF 783208-LTC2997CDCB#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 783208-LTC2997CDCB#T RMPBF Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C Package: 6-WFDFN Exposed Pad Mounting: SMD Output Type: Analog Voltage Operating Supply Voltage: 2.5 V ~ 5.5 V Test Condition: 25°C Resolution: 4mV/°C Sensor Type: Analog, Local/Remote Sensing Temperature - Local: 0°C ~ 70°C Sensing Temperature - Remote: 0°C ~ 70°C Accuracy - Highest (Lowest): ±1.5°C Family Name: LTC2997 Categories: Sensors, Transducers Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): TC07CUA713; DS60; DS60R; MCP9700T-E/TO; Introduction Date: July 07, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783208-LTC2997CDCB#TRMPBF
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Output Type: Analog Voltage
Operating Supply Voltage: 2.5 V ~ 5.5 V
Test Condition: 25°C
Resolution: 4mV/°C
Sensor Type: Analog, Local/Remote
Sensing Temperature - Local: 0°C ~ 70°C
Sensing Temperature - Remote: 0°C ~ 70°C
Accuracy - Highest (Lowest): ±1.5°C
Family Name: LTC2997
Categories: Sensors, Transducers
Manufacturer Package: 6-DFN (2x3)
Alternative Parts (Cross-Reference): TC07CUA713; DS60; DS60R; MCP9700T-E/TO;
Introduction Date: July 07, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Sensor Chips
Product Number 783208-LTC2997CDCB#TRMPBF
Product Name Temperature Sensors - Temperature Sensors - Analog and Digital Output - LTC2997CDCB#TRMPBF
Sensor Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - NTC Thermistors - SDNT2012X503F4150FTF - 894011-SDNT2012X503F4150FTF - Win Source Electronics
Specs
Sensor Type Temperature
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Sensors, Transducers - Temperature Sensors - NTC Thermistors - 1329284-SDNT1005X473F4050FTF - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting 0402 (1005 Metric)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
PMIC - PMIC - Thermal Management - LTC2990IMS#TRPBF - 758652-LTC2990IMS#TRPBF - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details