Manufacturer: Linear Technology
Win Source Part Number: 784661-LTM9003IV-AB#
Packaging: Tube
Package: 108-LGA
Frequency: 184MHz
Function: Pre-Distortion Receiver Subsystem
RF Type: General
Secondary Attributes: Down Converter
Family Name: LTM9003
Categories: RF/IF and RFID
Manufacturer Package: 108-LGA (15x11.25)
Alternative Parts (Cross-Reference): R5-434-5-20; SA647DH,112; COR RX3 AAU; SRF-1016;
Introduction Date: July 10, 2009
ECCN: 5A991.b
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
| Win Source Electronics | |
|---|---|
| Product Category | RFID Chips |
| Product Number | 784661-LTM9003IV-AB#PBF |
| Product Name | RF Misc ICs and Modules - LTM9003IV-AB#PBF |
| Frequency | 1.84E8 Hz |