Win Source Electronics RF Detectors - LTC5564IUD#TRPBF 137228-LTC5564IUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 137228-LTC5564IUD#TR PBF Packaging: Reel - TR Frequency: 600MHz to 15GHz RF Type: 802.11a/b/g, 802.15 Input Range: -24dBm to 16dBm Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 44mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 137228-LTC5564IUD#TR PBF Packaging: Reel - TR Frequency: 600MHz to 15GHz RF Type: 802.11a/b/g, 802.15 Input Range: -24dBm to 16dBm Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 44mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Detectors - LTC5564IUD#TRPBF - 137228-LTC5564IUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Detectors - LTC5564IUD#TRPBF
137228-LTC5564IUD#TRPBF
RF Detectors - LTC5564IUD#TRPBF 137228-LTC5564IUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 137228-LTC5564IUD#TR PBF Packaging: Reel - TR Frequency: 600MHz to 15GHz RF Type: 802.11a/b/g, 802.15 Input Range: -24dBm to 16dBm Categories: RF/IF and RFID Status: Active Case / Package: 16-QFN (3x3) Supply Voltage - Operating: 3 V to 5.5 V Operating Supply Current: 44mA Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 137228-LTC5564IUD#TRPBF
Packaging: Reel - TR
Frequency: 600MHz to 15GHz
RF Type: 802.11a/b/g, 802.15
Input Range: -24dBm to 16dBm
Categories: RF/IF and RFID
Status: Active
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 3 V to 5.5 V
Operating Supply Current: 44mA
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 137228-LTC5564IUD#TRPBF
Product Name RF Detectors - LTC5564IUD#TRPBF
Frequency 6.00E8 to 1.50E10 Hz
Unlock Full Specs
to access all available technical data

Similar Products

RF Detectors - LT5534ESC6#TRPBF - 087019-LT5534ESC6#TRPBF - Win Source Electronics
Specs
Frequency 5.00E7 to 3.00E9 Hz
View Details
RF Detectors - LTC5564IUD#PBF - 1063770-LTC5564IUD#PBF - Win Source Electronics
Specs
Frequency 6.00E8 to 1.50E10 Hz
View Details