Win Source Electronics PMIC - PMIC - Battery Chargers - LTM8062EV#PBF 784648-LTM8062EV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784648-LTM8062EV#PBF Series: μModule Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 77-BLGA Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant Programmable Features: Timer Charge Current - Max: 2.1A Family Name: LTM8062 Categories: Integrated Circuits (ICs) Manufacturer Package: 77-LGA (15x9) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): TSM1014IST; TSM1014AIST; TSM1013IST; TSM1013IS; Introduction Date: August 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784648-LTM8062EV#PBF Series: μModule Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 77-BLGA Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant Programmable Features: Timer Charge Current - Max: 2.1A Family Name: LTM8062 Categories: Integrated Circuits (ICs) Manufacturer Package: 77-LGA (15x9) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): TSM1014IST; TSM1014AIST; TSM1013IST; TSM1013IS; Introduction Date: August 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTM8062EV#PBF - 784648-LTM8062EV#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTM8062EV#PBF
784648-LTM8062EV#PBF
PMIC - PMIC - Battery Chargers - LTM8062EV#PBF 784648-LTM8062EV#PBF
Manufacturer: Linear Technology Win Source Part Number: 784648-LTM8062EV#PBF Series: μModule Packaging: Tray Operating Temperature Range: -40°C ~ 125°C (TA) Package: 77-BLGA Battery Chemistry: Multi-Chemistry Number of Cells: 1 Current - Charging: Constant Programmable Features: Timer Charge Current - Max: 2.1A Family Name: LTM8062 Categories: Integrated Circuits (ICs) Manufacturer Package: 77-LGA (15x9) Voltage Supply MAX: 32V Alternative Parts (Cross-Reference): TSM1014IST; TSM1014AIST; TSM1013IST; TSM1013IS; Introduction Date: August 23, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784648-LTM8062EV#PBF
Series: μModule
Packaging: Tray
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 77-BLGA
Battery Chemistry: Multi-Chemistry
Number of Cells: 1
Current - Charging: Constant
Programmable Features: Timer
Charge Current - Max: 2.1A
Family Name: LTM8062
Categories: Integrated Circuits (ICs)
Manufacturer Package: 77-LGA (15x9)
Voltage Supply MAX: 32V
Alternative Parts (Cross-Reference): TSM1014IST; TSM1014AIST; TSM1013IST; TSM1013IS;
Introduction Date: August 23, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 784648-LTM8062EV#PBF
Product Name PMIC - PMIC - Battery Chargers - LTM8062EV#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4011CFE - 087347-LTC4011CFE - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; SSOP; TSSOP; 20-TSSOP-EP
Cells 1 to 16
View Details
PMIC - PMIC - Battery Chargers - LTC4081EDD#PBF - 783891-LTC4081EDD#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 500 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4089EDJC-5#TRPBF - 1063333-LTC4089EDJC-5#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 22-DFN (6x3)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTC4002EDD-8.4#PBF - 020628-LTC4002EDD-8.4#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 2
View Details