Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4088EDE#TRPB 303439-LTC4088EDE#TRPB

Description
Manufacturer: Linear Technology Win Source Part Number: 303439-LTC4088EDE#TR PB Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 5.5V
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 303439-LTC4088EDE#TR PB Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 5.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4088EDE#TRPB - 303439-LTC4088EDE#TRPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4088EDE#TRPB
303439-LTC4088EDE#TRPB
PMIC - PMIC - Battery Chargers - LTC4088EDE#TRPB 303439-LTC4088EDE#TRPB
Manufacturer: Linear Technology Win Source Part Number: 303439-LTC4088EDE#TR PB Packaging: Reel - TR Battery Chemistry: Lithium-Ion/Polymer Number of Cells: 1 Current - Charging: Constant - Programmable Charge Current - Max: 1.5A Battery Pack Voltage: 4.2V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-DFN (4x3) Programmable Fault Protection: Over Temperature Maximum Supply Voltage: 5.5V

Manufacturer: Linear Technology
Win Source Part Number: 303439-LTC4088EDE#TRPB
Packaging: Reel - TR
Battery Chemistry: Lithium-Ion/Polymer
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 1.5A
Battery Pack Voltage: 4.2V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-DFN (4x3)
Programmable Fault Protection: Over Temperature
Maximum Supply Voltage: 5.5V

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 303439-LTC4088EDE#TRPB
Product Name PMIC - PMIC - Battery Chargers - LTC4088EDE#TRPB
Charger Type Linear
Package Type 14-DFN (4x3)
Cells 1
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4070EMS8E#PBF - 783876-LTC4070EMS8E#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - PMIC - Battery Chargers - LTC4095EDC#TRMPBF - 739550-LTC4095EDC#TRMPBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 950 mA
View Details
PMIC - PMIC - Battery Chargers - LTC1731ES8-4.1#TRPBF - 1061085-LTC1731ES8-4.1#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LT1513CR#TRPBF - 1058419-LT1513CR#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type D2PAK-7
Cells 1
View Details