Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8023EY#PBF 784612-LTM8023EY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784612-LTM8023EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 50-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 10 V Family Name: LTM8023 Categories: Power Supplies - Board Mount Dimension: 0.44" L x 0.35" W x 0.13" H (11.3mm x 9.0mm x 3.4mm) Manufacturer Package: 50-BGA (11.25x9) Input Voltage MIN: 3.6V Voltage Input MAX: 36V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): AM15C-2412SZ; ICM14001R; ICM14001; LTM8023IY; Introduction Date: November 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784612-LTM8023EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 50-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 10 V Family Name: LTM8023 Categories: Power Supplies - Board Mount Dimension: 0.44" L x 0.35" W x 0.13" H (11.3mm x 9.0mm x 3.4mm) Manufacturer Package: 50-BGA (11.25x9) Input Voltage MIN: 3.6V Voltage Input MAX: 36V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): AM15C-2412SZ; ICM14001R; ICM14001; LTM8023IY; Introduction Date: November 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8023EY#PBF
784612-LTM8023EY#PBF
Power Supplies Board Mount DCDC Converters - LTM8023EY#PBF 784612-LTM8023EY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784612-LTM8023EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 85°C Package: 50-BBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 10 V Family Name: LTM8023 Categories: Power Supplies - Board Mount Dimension: 0.44" L x 0.35" W x 0.13" H (11.3mm x 9.0mm x 3.4mm) Manufacturer Package: 50-BGA (11.25x9) Input Voltage MIN: 3.6V Voltage Input MAX: 36V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): AM15C-2412SZ; ICM14001R; ICM14001; LTM8023IY; Introduction Date: November 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784612-LTM8023EY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 85°C
Package: 50-BBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 10 V
Family Name: LTM8023
Categories: Power Supplies - Board Mount
Dimension: 0.44" L x 0.35" W x 0.13" H (11.3mm x 9.0mm x 3.4mm)
Manufacturer Package: 50-BGA (11.25x9)
Input Voltage MIN: 3.6V
Voltage Input MAX: 36V
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): AM15C-2412SZ; ICM14001R; ICM14001; LTM8023IY;
Introduction Date: November 16, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784612-LTM8023EY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8023EY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 15 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 6 amps
View Details