Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8023MPV#PBF 784613-LTM8023MPV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784613-LTM8023MPV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Package: 50-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 10 V Family Name: LTM8023 Categories: Power Supplies - Board Mount Dimension: 0.44" L x 0.35" W x 0.11" H (11.3mm x 9.0mm x 2.8mm) Manufacturer Package: 50-LGA (11.25x9) Input Voltage MIN: 3.6V Voltage Input MAX: 36V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): LTM8023MPY#PBF; LTM8023MPY; LTM8023EV; Introduction Date: November 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784613-LTM8023MPV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Package: 50-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 10 V Family Name: LTM8023 Categories: Power Supplies - Board Mount Dimension: 0.44" L x 0.35" W x 0.11" H (11.3mm x 9.0mm x 2.8mm) Manufacturer Package: 50-LGA (11.25x9) Input Voltage MIN: 3.6V Voltage Input MAX: 36V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): LTM8023MPY#PBF; LTM8023MPY; LTM8023EV; Introduction Date: November 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8023MPV#PBF
784613-LTM8023MPV#PBF
Power Supplies Board Mount DCDC Converters - LTM8023MPV#PBF 784613-LTM8023MPV#PBF
Manufacturer: Linear Technology Win Source Part Number: 784613-LTM8023MPV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Package: 50-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.8 ~ 10 V Family Name: LTM8023 Categories: Power Supplies - Board Mount Dimension: 0.44" L x 0.35" W x 0.11" H (11.3mm x 9.0mm x 2.8mm) Manufacturer Package: 50-LGA (11.25x9) Input Voltage MIN: 3.6V Voltage Input MAX: 36V Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): LTM8023MPY#PBF; LTM8023MPY; LTM8023EV; Introduction Date: November 16, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784613-LTM8023MPV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -55°C ~ 125°C
Package: 50-BLGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.8 ~ 10 V
Family Name: LTM8023
Categories: Power Supplies - Board Mount
Dimension: 0.44" L x 0.35" W x 0.11" H (11.3mm x 9.0mm x 2.8mm)
Manufacturer Package: 50-LGA (11.25x9)
Input Voltage MIN: 3.6V
Voltage Input MAX: 36V
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): LTM8023MPY#PBF; LTM8023MPY; LTM8023EV;
Introduction Date: November 16, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784613-LTM8023MPV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8023MPV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
View Details
Power Supplies Board Mount DCDC Converters - LTM4649IY#PBF - 784605-LTM4649IY#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details