Win Source Electronics Power Supplies - Board Mount 206809-LTM8033IV#PBF

Description
Manufacturer: Linear-Technology Win Source Part Number: 206809-LTM8033IV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 76-LGA Size / Dimension: 0.59" L x 0.44" W x 0.17" H (15.0mm x 11.3mm x 4.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3.6V Voltage - Input (Max): 36V Voltage - Output 1: 0.8 ~ 24 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear-Technology Win Source Part Number: 206809-LTM8033IV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 76-LGA Size / Dimension: 0.59" L x 0.44" W x 0.17" H (15.0mm x 11.3mm x 4.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3.6V Voltage - Input (Max): 36V Voltage - Output 1: 0.8 ~ 24 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 206809-LTM8033IV#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
206809-LTM8033IV#PBF
Power Supplies - Board Mount 206809-LTM8033IV#PBF
Manufacturer: Linear-Technology Win Source Part Number: 206809-LTM8033IV#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Package: 76-LGA Size / Dimension: 0.59" L x 0.44" W x 0.17" H (15.0mm x 11.3mm x 4.3mm) Applications: ITE (Commercial) Number of Outputs: 1 Current - Output (Max): 3A Voltage - Input (Min): 3.6V Voltage - Input (Max): 36V Voltage - Output 1: 0.8 ~ 24 V Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear-Technology
Win Source Part Number: 206809-LTM8033IV#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: μModule?
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Package: 76-LGA
Size / Dimension: 0.59" L x 0.44" W x 0.17" H (15.0mm x 11.3mm x 4.3mm)
Applications: ITE (Commercial)
Number of Outputs: 1
Current - Output (Max): 3A
Voltage - Input (Min): 3.6V
Voltage - Input (Max): 36V
Voltage - Output 1: 0.8 ~ 24 V
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 206809-LTM8033IV#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 2 #
View Details
Power Supplies Board Mount DCDC Converters - LTM8046EY#PBF - 784631-LTM8046EY#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details