Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM8008HV#PBF 784611-LTM8008HV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784611-LTM8008HV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 150°C Package: 121-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 6 Voltage - Output 1: 5V Voltage - Output 2: 5V Voltage - Output 3: 5V Family Name: LTM8008 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Manufacturer Package: 121-LGA (15x15) Input Voltage MIN: 3V Voltage Input MAX: 72V Current - Output (Maximum): 500mA, 150mA, 150mA Introduction Date: November 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784611-LTM8008HV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 150°C Package: 121-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 6 Voltage - Output 1: 5V Voltage - Output 2: 5V Voltage - Output 3: 5V Family Name: LTM8008 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Manufacturer Package: 121-LGA (15x15) Input Voltage MIN: 3V Voltage Input MAX: 72V Current - Output (Maximum): 500mA, 150mA, 150mA Introduction Date: November 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM8008HV#PBF
784611-LTM8008HV#PBF
Power Supplies Board Mount DCDC Converters - LTM8008HV#PBF 784611-LTM8008HV#PBF
Manufacturer: Linear Technology Win Source Part Number: 784611-LTM8008HV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 150°C Package: 121-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 6 Voltage - Output 1: 5V Voltage - Output 2: 5V Voltage - Output 3: 5V Family Name: LTM8008 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Manufacturer Package: 121-LGA (15x15) Input Voltage MIN: 3V Voltage Input MAX: 72V Current - Output (Maximum): 500mA, 150mA, 150mA Introduction Date: November 09, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2032 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784611-LTM8008HV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 150°C
Package: 121-BLGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 6
Voltage - Output 1: 5V
Voltage - Output 2: 5V
Voltage - Output 3: 5V
Family Name: LTM8008
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package: 121-LGA (15x15)
Input Voltage MIN: 3V
Voltage Input MAX: 72V
Current - Output (Maximum): 500mA, 150mA, 150mA
Introduction Date: November 09, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2032
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784611-LTM8008HV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM8008HV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
View Details
Power Supplies Board Mount DCDC Converters - LTM8052EV#PBF - 784638-LTM8052EV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
DC Output Current 2 amps
View Details