Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4613EV#PBF 784580-LTM4613EV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784580-LTM4613EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Package: 133-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 96% Family Name: LTM4613 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Manufacturer Package: 133-LGA (15x15) Input Voltage MIN: 5V Voltage Input MAX: 36V Current - Output (Maximum): 8A Alternative Parts (Cross-Reference): AXB050X43-SR; PTN78020WAST; AXB050X43-SRZ; CC109104857; Introduction Date: April 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784580-LTM4613EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Package: 133-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 96% Family Name: LTM4613 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Manufacturer Package: 133-LGA (15x15) Input Voltage MIN: 5V Voltage Input MAX: 36V Current - Output (Maximum): 8A Alternative Parts (Cross-Reference): AXB050X43-SR; PTN78020WAST; AXB050X43-SRZ; CC109104857; Introduction Date: April 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4613EV#PBF - 784580-LTM4613EV#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4613EV#PBF
784580-LTM4613EV#PBF
Power Supplies Board Mount DCDC Converters - LTM4613EV#PBF 784580-LTM4613EV#PBF
Manufacturer: Linear Technology Win Source Part Number: 784580-LTM4613EV#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Package: 133-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 12V Efficiency: 96% Family Name: LTM4613 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm) Manufacturer Package: 133-LGA (15x15) Input Voltage MIN: 5V Voltage Input MAX: 36V Current - Output (Maximum): 8A Alternative Parts (Cross-Reference): AXB050X43-SR; PTN78020WAST; AXB050X43-SRZ; CC109104857; Introduction Date: April 25, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784580-LTM4613EV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Package: 133-BLGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 12V
Efficiency: 96%
Family Name: LTM4613
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.59" W x 0.17" H (15.0mm x 15.0mm x 4.3mm)
Manufacturer Package: 133-LGA (15x15)
Input Voltage MIN: 5V
Voltage Input MAX: 36V
Current - Output (Maximum): 8A
Alternative Parts (Cross-Reference): AXB050X43-SR; PTN78020WAST; AXB050X43-SRZ; CC109104857;
Introduction Date: April 25, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784580-LTM4613EV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4613EV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 15 amps
View Details
Power Supplies Board Mount DCDC Converters - LTM8023IY#PBF - 710963-LTM8023IY#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details