Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4625EY#PBF 784592-LTM4625EY#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784592-LTM4625EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 25-PowerBBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 91% Categories: Power Supplies - Board Mount Dimension: 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm) Manufacturer Package: 25-BGA (6.25x6.25) Input Voltage MIN: 4V Voltage Input MAX: 20V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): LMZ22005TZ/NOPB; ISL8204MIRZ-T; ISL8204MIRZ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784592-LTM4625EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 25-PowerBBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 91% Categories: Power Supplies - Board Mount Dimension: 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm) Manufacturer Package: 25-BGA (6.25x6.25) Input Voltage MIN: 4V Voltage Input MAX: 20V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): LMZ22005TZ/NOPB; ISL8204MIRZ-T; ISL8204MIRZ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies Board Mount DCDC Converters - LTM4625EY#PBF - 784592-LTM4625EY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4625EY#PBF
784592-LTM4625EY#PBF
Power Supplies Board Mount DCDC Converters - LTM4625EY#PBF 784592-LTM4625EY#PBF
Manufacturer: Linear Technology Win Source Part Number: 784592-LTM4625EY#PBF Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 25-PowerBBGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 1 Voltage - Output 1: 0.6 ~ 5.5 V Efficiency: 91% Categories: Power Supplies - Board Mount Dimension: 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm) Manufacturer Package: 25-BGA (6.25x6.25) Input Voltage MIN: 4V Voltage Input MAX: 20V Current - Output (Maximum): 5A Alternative Parts (Cross-Reference): LMZ22005TZ/NOPB; ISL8204MIRZ-T; ISL8204MIRZ; Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784592-LTM4625EY#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, OVP, UVLO
Package: 25-PowerBBGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 1
Voltage - Output 1: 0.6 ~ 5.5 V
Efficiency: 91%
Categories: Power Supplies - Board Mount
Dimension: 0.25" L x 0.25" W x 0.20" H (6.3mm x 6.3mm x 5.0mm)
Manufacturer Package: 25-BGA (6.25x6.25)
Input Voltage MIN: 4V
Voltage Input MAX: 20V
Current - Output (Maximum): 5A
Alternative Parts (Cross-Reference): LMZ22005TZ/NOPB; ISL8204MIRZ-T; ISL8204MIRZ;
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784592-LTM4625EY#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4625EY#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 10 amps
View Details
Specs
Form Factor Board Mount
View Details
Specs
Form Factor Board Mount
View Details