Win Source Electronics Power Supplies - Board Mount 206796-LTM4644EY#PBF

Description
Manufacturer: Linear-Technology Win Source Part Number: 206796-LTM4644EY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP Package: 77-BGA Size / Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm) Applications: ITE (Commercial) Number of Outputs: 4 Current - Output (Max): 4A, 4A, 4A, 4A Voltage - Input (Min): 4V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5 V Voltage - Output 2: 0.6 ~ 5.5 V Voltage - Output 3: 0.6 ~ 5.5 V Family Name: LTM4644 Alternative Parts (Cross-Reference): LTM4644IY; LTM4644MPY#PBF; LTM4644MPY; Introduction Date: December 05, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear-Technology Win Source Part Number: 206796-LTM4644EY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP Package: 77-BGA Size / Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm) Applications: ITE (Commercial) Number of Outputs: 4 Current - Output (Max): 4A, 4A, 4A, 4A Voltage - Input (Min): 4V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5 V Voltage - Output 2: 0.6 ~ 5.5 V Voltage - Output 3: 0.6 ~ 5.5 V Family Name: LTM4644 Alternative Parts (Cross-Reference): LTM4644IY; LTM4644MPY#PBF; LTM4644MPY; Introduction Date: December 05, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Supplies - Board Mount - 206796-LTM4644EY#PBF - Win Source Electronics
Laguna Hills, CA, United States
Power Supplies - Board Mount
206796-LTM4644EY#PBF
Power Supplies - Board Mount 206796-LTM4644EY#PBF
Manufacturer: Linear-Technology Win Source Part Number: 206796-LTM4644EY#PBF Category: Power Supplies - Board Mount Family: DC DC Converters Series: μModule? Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: OCP, OTP, OVP Package: 77-BGA Size / Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm) Applications: ITE (Commercial) Number of Outputs: 4 Current - Output (Max): 4A, 4A, 4A, 4A Voltage - Input (Min): 4V Voltage - Input (Max): 14V Voltage - Output 1: 0.6 ~ 5.5 V Voltage - Output 2: 0.6 ~ 5.5 V Voltage - Output 3: 0.6 ~ 5.5 V Family Name: LTM4644 Alternative Parts (Cross-Reference): LTM4644IY; LTM4644MPY#PBF; LTM4644MPY; Introduction Date: December 05, 2013 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Limited

Manufacturer: Linear-Technology
Win Source Part Number: 206796-LTM4644EY#PBF
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: μModule?
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: OCP, OTP, OVP
Package: 77-BGA
Size / Dimension: 0.59" L x 0.35" W x 0.19" H (15.0mm x 9.0mm x 4.9mm)
Applications: ITE (Commercial)
Number of Outputs: 4
Current - Output (Max): 4A, 4A, 4A, 4A
Voltage - Input (Min): 4V
Voltage - Input (Max): 14V
Voltage - Output 1: 0.6 ~ 5.5 V
Voltage - Output 2: 0.6 ~ 5.5 V
Voltage - Output 3: 0.6 ~ 5.5 V
Family Name: LTM4644
Alternative Parts (Cross-Reference): LTM4644IY; LTM4644MPY#PBF; LTM4644MPY;
Introduction Date: December 05, 2013
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 206796-LTM4644EY#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies Board Mount DCDC Converters - LTM4607EV#PBF - 784575-LTM4607EV#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 85 C (-40 to 185 F)
Number of Outputs 1 #
View Details
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
DC Output Current 6 amps
View Details
Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
Number of Outputs 1 #
View Details