Win Source Electronics Power Supplies Board Mount DCDC Converters - LTM4616MPV#PBF 784584-LTM4616MPV#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784584-LTM4616MPV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 144-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 5 V Voltage - Output 2: 0.6 ~ 5 V Family Name: LTM4616 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Manufacturer Package: 144-LGA (15x15) Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Current - Output (Maximum): 8A, 8A Alternative Parts (Cross-Reference): LTM4616MPY#PBF; LTM4616MPY; LTM4616EV#PBF; LTM4616IV#PBF; Introduction Date: May 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784584-LTM4616MPV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 144-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 5 V Voltage - Output 2: 0.6 ~ 5 V Family Name: LTM4616 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Manufacturer Package: 144-LGA (15x15) Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Current - Output (Maximum): 8A, 8A Alternative Parts (Cross-Reference): LTM4616MPY#PBF; LTM4616MPY; LTM4616EV#PBF; LTM4616IV#PBF; Introduction Date: May 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies Board Mount DCDC Converters - LTM4616MPV#PBF
784584-LTM4616MPV#PBF
Power Supplies Board Mount DCDC Converters - LTM4616MPV#PBF 784584-LTM4616MPV#PBF
Manufacturer: Linear Technology Win Source Part Number: 784584-LTM4616MPV#PB F Series: μModule Packaging: Tray Type: Non-Isolated PoL Module Operating Temperature Range: -55°C ~ 125°C Features: OCP, OTP, OVP, UVLO Package: 144-BLGA Module Applications: ITE (Commercial) Mounting: SMD Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 5 V Voltage - Output 2: 0.6 ~ 5 V Family Name: LTM4616 Categories: Power Supplies - Board Mount Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm) Manufacturer Package: 144-LGA (15x15) Input Voltage MIN: 2.7V Voltage Input MAX: 5.5V Current - Output (Maximum): 8A, 8A Alternative Parts (Cross-Reference): LTM4616MPY#PBF; LTM4616MPY; LTM4616EV#PBF; LTM4616IV#PBF; Introduction Date: May 01, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784584-LTM4616MPV#PBF
Series: μModule
Packaging: Tray
Type: Non-Isolated PoL Module
Operating Temperature Range: -55°C ~ 125°C
Features: OCP, OTP, OVP, UVLO
Package: 144-BLGA Module
Applications: ITE (Commercial)
Mounting: SMD
Number of Outputs: 2
Voltage - Output 1: 0.6 ~ 5 V
Voltage - Output 2: 0.6 ~ 5 V
Family Name: LTM4616
Categories: Power Supplies - Board Mount
Dimension: 0.59" L x 0.59" W x 0.11" H (15.0mm x 15.0mm x 2.8mm)
Manufacturer Package: 144-LGA (15x15)
Input Voltage MIN: 2.7V
Voltage Input MAX: 5.5V
Current - Output (Maximum): 8A, 8A
Alternative Parts (Cross-Reference): LTM4616MPY#PBF; LTM4616MPY; LTM4616EV#PBF; LTM4616IV#PBF;
Introduction Date: May 01, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 784584-LTM4616MPV#PBF
Product Name Power Supplies Board Mount DCDC Converters - LTM4616MPV#PBF
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 2 #
View Details
Specs
Form Factor Board Mount
View Details