Win Source Electronics Hard To Find - LTM4632IV#PBF 715036-LTM4632IV#PBF

Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 715036-LTM4632IV#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP, OVP Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 2.5V Voltage - Output 2: 0.6 ~ 2.5V Categories: Power Supplies - Board Mount Supplier Device Package: 25-LGA (6.25x6.25) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 25-PowerLGA Module Current - Output (Maximum): 3A, 3A Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: LTM4632 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 3.6V Voltage - Input (Maximum): 15V Parts Dimension: 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm)
Request a Quote
Description
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 715036-LTM4632IV#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP, OVP Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 2.5V Voltage - Output 2: 0.6 ~ 2.5V Categories: Power Supplies - Board Mount Supplier Device Package: 25-LGA (6.25x6.25) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 25-PowerLGA Module Current - Output (Maximum): 3A, 3A Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: LTM4632 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 3.6V Voltage - Input (Maximum): 15V Parts Dimension: 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Hard To Find - LTM4632IV#PBF
715036-LTM4632IV#PBF
Hard To Find - LTM4632IV#PBF 715036-LTM4632IV#PBF
Manufacturer: Linear Technology/Analog Devices Win Source Part Number: 715036-LTM4632IV#PBF Packaging: Tray Type: Non-Isolated PoL Module Mounting Style: SMD Features: OTP, OVP Applications: ITE (Commercial) Number of Outputs: 2 Voltage - Output 1: 0.6 ~ 2.5V Voltage - Output 2: 0.6 ~ 2.5V Categories: Power Supplies - Board Mount Supplier Device Package: 25-LGA (6.25x6.25) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 25-PowerLGA Module Current - Output (Maximum): 3A, 3A Popularity: Low Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Family Part Number: LTM4632 Manufacturer Pack Quantity: 260 MSL Level: 3 (168 Hours) Voltage - Input (Minimum): 3.6V Voltage - Input (Maximum): 15V Parts Dimension: 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm)

Manufacturer: Linear Technology/Analog Devices
Win Source Part Number: 715036-LTM4632IV#PBF
Packaging: Tray
Type: Non-Isolated PoL Module
Mounting Style: SMD
Features: OTP, OVP
Applications: ITE (Commercial)
Number of Outputs: 2
Voltage - Output 1: 0.6 ~ 2.5V
Voltage - Output 2: 0.6 ~ 2.5V
Categories: Power Supplies - Board Mount
Supplier Device Package: 25-LGA (6.25x6.25)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 25-PowerLGA Module
Current - Output (Maximum): 3A, 3A
Popularity: Low
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Family Part Number: LTM4632
Manufacturer Pack Quantity: 260
MSL Level: 3 (168 Hours)
Voltage - Input (Minimum): 3.6V
Voltage - Input (Maximum): 15V
Parts Dimension: 0.25" L x 0.25" W x 0.09" H (6.3mm x 6.3mm x 2.3mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 715036-LTM4632IV#PBF
Product Name Hard To Find - LTM4632IV#PBF
Number of Outputs 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Form Factor Board Mount
Operating Temperature -55 to 125 C (-67 to 257 F)
DC Output Current 5 amps
View Details
Power Supplies Board Mount DCDC Converters - LTM8050IY#PBF - 784635-LTM8050IY#PBF - Win Source Electronics
Specs
Form Factor Board Mount
Operating Temperature -40 to 125 C (-40 to 257 F)
Number of Outputs 1 #
View Details