Win Source Electronics Power Supplies - Board Mount 206811-LTM8040IV#PBF

Description
Manufacturer: Linear-Technology Win Source Part Number: 206811-LTM8040IV#PBF Category: Power Supplies - Board Mount Family: LED Supplies Series: μModule? Packaging: Tray Type: Constant Current Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: Remote On/Off, OTP, SCP, UVLO Package: 66-LGA Size / Dimension: 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm) Power (Watts): 13W Voltage - Output: 2.5 ~ 13 V Weight: 0.004 lb (1.81g) Topology: Buck Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 3.5V Voltage - Input (Max): 36V Dimming: Analog, PWM Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear-Technology Win Source Part Number: 206811-LTM8040IV#PBF Category: Power Supplies - Board Mount Family: LED Supplies Series: μModule? Packaging: Tray Type: Constant Current Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: Remote On/Off, OTP, SCP, UVLO Package: 66-LGA Size / Dimension: 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm) Power (Watts): 13W Voltage - Output: 2.5 ~ 13 V Weight: 0.004 lb (1.81g) Topology: Buck Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 3.5V Voltage - Input (Max): 36V Dimming: Analog, PWM Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Power Supplies - Board Mount
206811-LTM8040IV#PBF
Power Supplies - Board Mount 206811-LTM8040IV#PBF
Manufacturer: Linear-Technology Win Source Part Number: 206811-LTM8040IV#PBF Category: Power Supplies - Board Mount Family: LED Supplies Series: μModule? Packaging: Tray Type: Constant Current Mounting Style: SMD/SMT Operating Temperature Range: -40°C ~ 125°C Features: Remote On/Off, OTP, SCP, UVLO Package: 66-LGA Size / Dimension: 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm) Power (Watts): 13W Voltage - Output: 2.5 ~ 13 V Weight: 0.004 lb (1.81g) Topology: Buck Number of Outputs: 1 Current - Output (Max): 1A Voltage - Input (Min): 3.5V Voltage - Input (Max): 36V Dimming: Analog, PWM Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Linear-Technology
Win Source Part Number: 206811-LTM8040IV#PBF
Category: Power Supplies - Board Mount
Family: LED Supplies
Series: μModule?
Packaging: Tray
Type: Constant Current
Mounting Style: SMD/SMT
Operating Temperature Range: -40°C ~ 125°C
Features: Remote On/Off, OTP, SCP, UVLO
Package: 66-LGA
Size / Dimension: 0.59" L x 0.35" W x 0.17" H (15.0mm x 9.0mm x 4.3mm)
Power (Watts): 13W
Voltage - Output: 2.5 ~ 13 V
Weight: 0.004 lb (1.81g)
Topology: Buck
Number of Outputs: 1
Current - Output (Max): 1A
Voltage - Input (Min): 3.5V
Voltage - Input (Max): 36V
Dimming: Analog, PWM
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Power Supplies
Product Number 206811-LTM8040IV#PBF
Product Name Power Supplies - Board Mount
Form Factor Board Mount
Unlock Full Specs
to access all available technical data

Similar Products