Win Source Electronics Digital Isolators - LTM2887CY-5I#PBF 784546-LTM2887CY-5I#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784546-LTM2887CY-5I# PBF Series: μModule Packaging: Tray Type: I²C Operating Temperature Range: 0°C ~ 70°C Package: 32-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 400kHz Channel Type: Unidirectional Rise / Fall Time (Typ): 250ns, 250ns (Maximum) Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: Yes Family Name: LTM2887CY Categories: Isolators Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784546-LTM2887CY-5I# PBF Series: μModule Packaging: Tray Type: I²C Operating Temperature Range: 0°C ~ 70°C Package: 32-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 400kHz Channel Type: Unidirectional Rise / Fall Time (Typ): 250ns, 250ns (Maximum) Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: Yes Family Name: LTM2887CY Categories: Isolators Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTM2887CY-5I#PBF - 784546-LTM2887CY-5I#PBF - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTM2887CY-5I#PBF
784546-LTM2887CY-5I#PBF
Digital Isolators - LTM2887CY-5I#PBF 784546-LTM2887CY-5I#PBF
Manufacturer: Linear Technology Win Source Part Number: 784546-LTM2887CY-5I# PBF Series: μModule Packaging: Tray Type: I²C Operating Temperature Range: 0°C ~ 70°C Package: 32-BBGA Technology: Magnetic Coupling Operating Supply Voltage: 4.5 V ~ 5.5 V Data Rate: 400kHz Channel Type: Unidirectional Rise / Fall Time (Typ): 250ns, 250ns (Maximum) Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: Yes Family Name: LTM2887CY Categories: Isolators Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784546-LTM2887CY-5I#PBF
Series: μModule
Packaging: Tray
Type: I²C
Operating Temperature Range: 0°C ~ 70°C
Package: 32-BBGA
Technology: Magnetic Coupling
Operating Supply Voltage: 4.5 V ~ 5.5 V
Data Rate: 400kHz
Channel Type: Unidirectional
Rise / Fall Time (Typ): 250ns, 250ns (Maximum)
Number of Channels: 6
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 3/3
Isolated Power: Yes
Family Name: LTM2887CY
Categories: Isolators
Manufacturer Package: 32-BGA (15x11.25)
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 250ns, 250ns
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 784546-LTM2887CY-5I#PBF
Product Name Digital Isolators - LTM2887CY-5I#PBF
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2886CY-3I#PBF - 1064304-LTM2886CY-3I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2886IY-3S#PBF - 784545-LTM2886IY-3S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTM2882IY-5#PBF - 784535-LTM2882IY-5#PBF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output - 977611-IS2801-4 - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -67 to 230 F (-55 to 110 C)
View Details