Win Source Electronics Digital Isolators - LTM2886IY-3S#PBF 784545-LTM2886IY-3S#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784545-LTM2886IY-3S# PBF Packaging: Tray Type: SPI Operating Temperature Range: -40°C ~ 85°C Package: 32-BBGA Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4MHz, 8MHz Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 3ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: Yes Family Name: LTM2886IY Categories: Isolators Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): LTM2886CY-3S#PBF; LTM2886HY-3S#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784545-LTM2886IY-3S# PBF Packaging: Tray Type: SPI Operating Temperature Range: -40°C ~ 85°C Package: 32-BBGA Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4MHz, 8MHz Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 3ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: Yes Family Name: LTM2886IY Categories: Isolators Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): LTM2886CY-3S#PBF; LTM2886HY-3S#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTM2886IY-3S#PBF - 784545-LTM2886IY-3S#PBF - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTM2886IY-3S#PBF
784545-LTM2886IY-3S#PBF
Digital Isolators - LTM2886IY-3S#PBF 784545-LTM2886IY-3S#PBF
Manufacturer: Linear Technology Win Source Part Number: 784545-LTM2886IY-3S# PBF Packaging: Tray Type: SPI Operating Temperature Range: -40°C ~ 85°C Package: 32-BBGA Technology: Capacitive Coupling Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 4MHz, 8MHz Channel Type: Unidirectional Rise / Fall Time (Typ): 3ns, 3ns Number of Channels: 6 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 3/3 Isolated Power: Yes Family Name: LTM2886IY Categories: Isolators Manufacturer Package: 32-BGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): LTM2886CY-3S#PBF; LTM2886HY-3S#PBF; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784545-LTM2886IY-3S#PBF
Packaging: Tray
Type: SPI
Operating Temperature Range: -40°C ~ 85°C
Package: 32-BBGA
Technology: Capacitive Coupling
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 4MHz, 8MHz
Channel Type: Unidirectional
Rise / Fall Time (Typ): 3ns, 3ns
Number of Channels: 6
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 3/3
Isolated Power: Yes
Family Name: LTM2886IY
Categories: Isolators
Manufacturer Package: 32-BGA (15x11.25)
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): LTM2886CY-3S#PBF; LTM2886HY-3S#PBF;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 784545-LTM2886IY-3S#PBF
Product Name Digital Isolators - LTM2886IY-3S#PBF
Analog Channels 6 #
Unlock Full Specs
to access all available technical data

Similar Products

Isolators - Optoisolators - Triac, SCR Output - 1079777-MOC3012X - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 212 F (-40 to 100 C)
View Details
Digital Isolators - LTM2882IY-5#PBF - 784535-LTM2882IY-5#PBF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTM2887CY-5I#PBF - 784546-LTM2887CY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details