Win Source Electronics Isolators - Optoisolators - Transistor, Photovoltaic Output 977611-IS2801-4

Description
Win Source Part Number: 977611-IS2801-4 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 3µs, 4µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 3000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 600% @ 5mA Package / Case: 16-SOIC (0.173", 4.40mm Width) Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Other Names: IS2801-4CT,IS2801-4D KR,Q3506104AB,IS2801 -4TR Base Product Number: IS2801
Request a Quote Datasheet
Description
Win Source Part Number: 977611-IS2801-4 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 3µs, 4µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 3000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 600% @ 5mA Package / Case: 16-SOIC (0.173", 4.40mm Width) Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Other Names: IS2801-4CT,IS2801-4D KR,Q3506104AB,IS2801 -4TR Base Product Number: IS2801
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Isolators - Optoisolators - Transistor, Photovoltaic Output - 977611-IS2801-4 - Win Source Electronics
Laguna Hills, CA, United States
Isolators - Optoisolators - Transistor, Photovoltaic Output
977611-IS2801-4
Isolators - Optoisolators - Transistor, Photovoltaic Output 977611-IS2801-4
Win Source Part Number: 977611-IS2801-4 Category: Isolators>Optoisolat ors - Transistor, Photovoltaic Output Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Transistor Input Type: DC Current - DC Forward (If) (Max): 50 mA Voltage - Forward (Vf) (Typ): 1.2V Rise / Fall Time (Typ): 3µs, 4µs Current - Output / Channel: 50mA Number of Channels: 4 Voltage - Isolation: 3000Vrms Current Transfer Ratio (Min): 50% @ 5mA Voltage - Output (Max): 80V Vce Saturation (Max): 400mV Current Transfer Ratio (Max): 600% @ 5mA Package / Case: 16-SOIC (0.173", 4.40mm Width) Temperature Range - Operating: -55°C ~ 110°C ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.49.8000 Mfr: Isocom Components 2004 LTD Other Names: IS2801-4CT,IS2801-4D KR,Q3506104AB,IS2801 -4TR Base Product Number: IS2801

Win Source Part Number: 977611-IS2801-4
Category: Isolators>Optoisolators - Transistor, Photovoltaic Output
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Transistor
Input Type: DC
Current - DC Forward (If) (Max): 50 mA
Voltage - Forward (Vf) (Typ): 1.2V
Rise / Fall Time (Typ): 3µs, 4µs
Current - Output / Channel: 50mA
Number of Channels: 4
Voltage - Isolation: 3000Vrms
Current Transfer Ratio (Min): 50% @ 5mA
Voltage - Output (Max): 80V
Vce Saturation (Max): 400mV
Current Transfer Ratio (Max): 600% @ 5mA
Package / Case: 16-SOIC (0.173", 4.40mm Width)
Temperature Range - Operating: -55°C ~ 110°C
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.49.8000
Mfr: Isocom Components 2004 LTD
Other Names: IS2801-4CT,IS2801-4DKR,Q3506104AB,IS2801-4TR
Base Product Number: IS2801

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 977611-IS2801-4
Product Name Isolators - Optoisolators - Transistor, Photovoltaic Output
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2883IY-5I#PBF - 1064299-LTM2883IY-5I#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Digital Isolators - LTM2887IY-5S#PBF - 784548-LTM2887IY-5S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1015423-ISP817X - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -22 to 212 F (-30 to 100 C)
View Details
Digital Isolators - LTM2882CY-5#PBF - 784533-LTM2882CY-5#PBF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details