Win Source Electronics Digital Isolators - LTM2882CV-3#PBF 784531-LTM2882CV-3#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784531-LTM2882CV-3#P BF Series: μModule Packaging: Tray Type: RS232 Operating Temperature Range: 0°C ~ 70°C Package: 32-BLGA Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: Yes Family Name: LTM2882 Categories: Isolators Manufacturer Package: 32-LGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): MAX3316CUP; MAX3316EUP; MAX3316EEUP-T; MAX3316EUP+; Introduction Date: December 14, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784531-LTM2882CV-3#P BF Series: μModule Packaging: Tray Type: RS232 Operating Temperature Range: 0°C ~ 70°C Package: 32-BLGA Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: Yes Family Name: LTM2882 Categories: Isolators Manufacturer Package: 32-LGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): MAX3316CUP; MAX3316EUP; MAX3316EEUP-T; MAX3316EUP+; Introduction Date: December 14, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTM2882CV-3#PBF - 784531-LTM2882CV-3#PBF - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTM2882CV-3#PBF
784531-LTM2882CV-3#PBF
Digital Isolators - LTM2882CV-3#PBF 784531-LTM2882CV-3#PBF
Manufacturer: Linear Technology Win Source Part Number: 784531-LTM2882CV-3#P BF Series: μModule Packaging: Tray Type: RS232 Operating Temperature Range: 0°C ~ 70°C Package: 32-BLGA Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 3.6 V Data Rate: 10Mbps Channel Type: Unidirectional Rise / Fall Time (Typ): 60ns, 60ns Number of Channels: 4 Voltage - Isolation: 2500Vrms Inputs - Side 1/Side 2: 2/2 Isolated Power: Yes Family Name: LTM2882 Categories: Isolators Manufacturer Package: 32-LGA (15x11.25) Common Mode Transient Immunity (Minimum): 30kV/μs Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns Alternative Parts (Cross-Reference): MAX3316CUP; MAX3316EUP; MAX3316EEUP-T; MAX3316EUP+; Introduction Date: December 14, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784531-LTM2882CV-3#PBF
Series: μModule
Packaging: Tray
Type: RS232
Operating Temperature Range: 0°C ~ 70°C
Package: 32-BLGA
Technology: Magnetic Coupling
Operating Supply Voltage: 3 V ~ 3.6 V
Data Rate: 10Mbps
Channel Type: Unidirectional
Rise / Fall Time (Typ): 60ns, 60ns
Number of Channels: 4
Voltage - Isolation: 2500Vrms
Inputs - Side 1/Side 2: 2/2
Isolated Power: Yes
Family Name: LTM2882
Categories: Isolators
Manufacturer Package: 32-LGA (15x11.25)
Common Mode Transient Immunity (Minimum): 30kV/μs
Propagation Delay tpLH / tpHL (Maximum): 100ns, 100ns
Alternative Parts (Cross-Reference): MAX3316CUP; MAX3316EUP; MAX3316EEUP-T; MAX3316EUP+;
Introduction Date: December 14, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 784531-LTM2882CV-3#PBF
Product Name Digital Isolators - LTM2882CV-3#PBF
Analog Channels 4 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2886IY-3S#PBF - 784545-LTM2886IY-3S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Isolators - Optoisolators - Transistor, Photovoltaic Output - 1018541-4N25X - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -67 to 212 F (-55 to 100 C)
View Details
Digital Isolators - LTM2882CY-3#PBF - 784532-LTM2882CY-3#PBF - Win Source Electronics
Specs
Analog Channels 4 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Digital Isolators - LTM2883IY-5S#PBF - 1064300-LTM2883IY-5S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details