Win Source Electronics Digital Isolators - LTC4310CDD-2#PBF 784075-LTC4310CDD-2#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784075-LTC4310CDD-2# PBF Packaging: Tube Type: I²C Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 400kHz Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Inputs - Side 1/Side 2: 1/1 Isolated Power: No Family Name: LTC4310CDD-2#PBF Categories: Isolators Manufacturer Package: 10-DFN (3x3) Common Mode Transient Immunity (Minimum): 20kV/μs Alternative Parts (Cross-Reference): LTC4310CMS-2#TRPBF; LTC4310CDD-2#TRPBF; LTC4310IDD-2#TRPBF; LTC4310IDD-2#PBF; Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784075-LTC4310CDD-2# PBF Packaging: Tube Type: I²C Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 400kHz Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Inputs - Side 1/Side 2: 1/1 Isolated Power: No Family Name: LTC4310CDD-2#PBF Categories: Isolators Manufacturer Package: 10-DFN (3x3) Common Mode Transient Immunity (Minimum): 20kV/μs Alternative Parts (Cross-Reference): LTC4310CMS-2#TRPBF; LTC4310CDD-2#TRPBF; LTC4310IDD-2#TRPBF; LTC4310IDD-2#PBF; Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Isolators - LTC4310CDD-2#PBF - 784075-LTC4310CDD-2#PBF - Win Source Electronics
Laguna Hills, CA, United States
Digital Isolators - LTC4310CDD-2#PBF
784075-LTC4310CDD-2#PBF
Digital Isolators - LTC4310CDD-2#PBF 784075-LTC4310CDD-2#PBF
Manufacturer: Linear Technology Win Source Part Number: 784075-LTC4310CDD-2# PBF Packaging: Tube Type: I²C Operating Temperature Range: 0°C ~ 70°C Package: 10-WFDFN Exposed Pad Technology: Magnetic Coupling Operating Supply Voltage: 3 V ~ 5.5 V Data Rate: 400kHz Channel Type: Unidirectional Rise / Fall Time (Typ): 1ns, 1ns Number of Channels: 2 Inputs - Side 1/Side 2: 1/1 Isolated Power: No Family Name: LTC4310CDD-2#PBF Categories: Isolators Manufacturer Package: 10-DFN (3x3) Common Mode Transient Immunity (Minimum): 20kV/μs Alternative Parts (Cross-Reference): LTC4310CMS-2#TRPBF; LTC4310CDD-2#TRPBF; LTC4310IDD-2#TRPBF; LTC4310IDD-2#PBF; Introduction Date: April 12, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784075-LTC4310CDD-2#PBF
Packaging: Tube
Type: I²C
Operating Temperature Range: 0°C ~ 70°C
Package: 10-WFDFN Exposed Pad
Technology: Magnetic Coupling
Operating Supply Voltage: 3 V ~ 5.5 V
Data Rate: 400kHz
Channel Type: Unidirectional
Rise / Fall Time (Typ): 1ns, 1ns
Number of Channels: 2
Inputs - Side 1/Side 2: 1/1
Isolated Power: No
Family Name: LTC4310CDD-2#PBF
Categories: Isolators
Manufacturer Package: 10-DFN (3x3)
Common Mode Transient Immunity (Minimum): 20kV/μs
Alternative Parts (Cross-Reference): LTC4310CMS-2#TRPBF; LTC4310CDD-2#TRPBF; LTC4310IDD-2#TRPBF; LTC4310IDD-2#PBF;
Introduction Date: April 12, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Signal Isolators
Product Number 784075-LTC4310CDD-2#PBF
Product Name Digital Isolators - LTC4310CDD-2#PBF
Analog Channels 2 #
Unlock Full Specs
to access all available technical data

Similar Products

Digital Isolators - LTM2881CY-3#PBF - 758778-LTM2881CY-3#PBF - Win Source Electronics
Specs
Analog Channels 2 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details
Isolators - Gate Drivers - IS341W - 807286-IS341W - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -40 to 221 F (-40 to 105 C)
View Details
Isolators - Optoisolators - Triac, SCR Output - 1079782-MOC3083X - Win Source Electronics
Specs
Analog Channels 1 #
Operating Temperature -22 to 212 F (-30 to 100 C)
View Details
Digital Isolators - LTM2887CY-5S#PBF - 1064314-LTM2887CY-5S#PBF - Win Source Electronics
Specs
Analog Channels 6 #
Operating Temperature 32 to 158 F (0 to 70 C)
View Details