Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6991CS6#TRMPBF 784486-LTC6991CS6#TRMPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784486-LTC6991CS6#TR MPBF Series: TimerBlox Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Frequency: 29.1μHz ~ 977Hz Operating Supply Voltage: 2.25 V ~ 5.5 V Family Name: LTC6991 Categories: Integrated Circuits (ICs) Operating Supply Current: 135μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6991CDCB#PBF; LTC6991CS6#PBF; LTC6991CS6#TRPBF; LTC6991IS6#PBF; Introduction Date: August 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784486-LTC6991CS6#TR MPBF Series: TimerBlox Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Frequency: 29.1μHz ~ 977Hz Operating Supply Voltage: 2.25 V ~ 5.5 V Family Name: LTC6991 Categories: Integrated Circuits (ICs) Operating Supply Current: 135μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6991CDCB#PBF; LTC6991CS6#PBF; LTC6991CS6#TRPBF; LTC6991IS6#PBF; Introduction Date: August 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6991CS6#TRMPBF
784486-LTC6991CS6#TRMPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6991CS6#TRMPBF 784486-LTC6991CS6#TRMPBF
Manufacturer: Linear Technology Win Source Part Number: 784486-LTC6991CS6#TR MPBF Series: TimerBlox Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: 0°C ~ 70°C Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Frequency: 29.1μHz ~ 977Hz Operating Supply Voltage: 2.25 V ~ 5.5 V Family Name: LTC6991 Categories: Integrated Circuits (ICs) Operating Supply Current: 135μA Manufacturer Package: TSOT-23-6 Alternative Parts (Cross-Reference): LTC6991CDCB#PBF; LTC6991CS6#PBF; LTC6991CS6#TRPBF; LTC6991IS6#PBF; Introduction Date: August 06, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784486-LTC6991CS6#TRMPBF
Series: TimerBlox
Packaging: Reel package
Type: Oscillator, Silicon
Operating Temperature Range: 0°C ~ 70°C
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Frequency: 29.1μHz ~ 977Hz
Operating Supply Voltage: 2.25 V ~ 5.5 V
Family Name: LTC6991
Categories: Integrated Circuits (ICs)
Operating Supply Current: 135μA
Manufacturer Package: TSOT-23-6
Alternative Parts (Cross-Reference): LTC6991CDCB#PBF; LTC6991CS6#PBF; LTC6991CS6#TRPBF; LTC6991IS6#PBF;
Introduction Date: August 06, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 784486-LTC6991CS6#TRMPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6991CS6#TRMPBF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount; 10-MSOP
Supply Voltage 2.7 to 5.5 volts
Frequency 0.1000 to 20 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909CMS#TRPBF - 724798-LTC6909CMS#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0125 to 6.67 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IDCB-5.00#TRPBF - 784457-LTC6930IDCB-5.00#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 5 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-8.19#TRPBF - 784450-LTC6930CMS8-8.19#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 8.19 MHz
View Details