Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909CMS#TRPBF 724798-LTC6909CMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 724798-LTC6909CMS#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 12.5kHz ~ 6.67MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6909 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LTC6909CMS#PBF; LTC6909HMS#PBF; LTC6909HMS#TRPBF; Introduction Date: February 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 724798-LTC6909CMS#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 12.5kHz ~ 6.67MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6909 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LTC6909CMS#PBF; LTC6909HMS#PBF; LTC6909HMS#TRPBF; Introduction Date: February 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909CMS#TRPBF - 724798-LTC6909CMS#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909CMS#TRPBF
724798-LTC6909CMS#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909CMS#TRPBF 724798-LTC6909CMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 724798-LTC6909CMS#TR PBF Packaging: Reel - TR Type: Oscillator, Silicon Operating Temperature Range: 0°C ~ 70°C Package: 16-TFSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 12.5kHz ~ 6.67MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6909 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Homepage: www.linear.com Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LTC6909CMS#PBF; LTC6909HMS#PBF; LTC6909HMS#TRPBF; Introduction Date: February 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 724798-LTC6909CMS#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Operating Temperature Range: 0°C ~ 70°C
Package: 16-TFSOP (0.118", 3.00mm Width)
Mounting: SMD
Frequency: 12.5kHz ~ 6.67MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC6909
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.4mA
Manufacturer Homepage: www.linear.com
Manufacturer Package: 16-MSOP
Alternative Parts (Cross-Reference): LTC6909CMS#PBF; LTC6909HMS#PBF; LTC6909HMS#TRPBF;
Introduction Date: February 09, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 724798-LTC6909CMS#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909CMS#TRPBF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6905IS5-133#TRMPBF - 784411-LTC6905IS5-133#TRMPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 133 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CS6-2#TRMPBF - 784421-LTC6908CS6-2#TRMPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0500 to 10 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IDCB-7.37#TRPBF - 784458-LTC6930IDCB-7.37#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 7.37 MHz
View Details
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 4.19 MHz
View Details