Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902IMS#TRPBF 1064078-LTC6902IMS#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1064078-LTC6902IMS#T RPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 100kHz to 20MHz Family Name: LTC6902 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.5mA Alternative Parts (Cross-Reference): LTC6902IMS#TR; LTC6902IMS; LTC6902IMS#PBF; Introduction Date: February 11, 2003 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1064078-LTC6902IMS#T RPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 100kHz to 20MHz Family Name: LTC6902 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.5mA Alternative Parts (Cross-Reference): LTC6902IMS#TR; LTC6902IMS; LTC6902IMS#PBF; Introduction Date: February 11, 2003 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902IMS#TRPBF
1064078-LTC6902IMS#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902IMS#TRPBF 1064078-LTC6902IMS#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1064078-LTC6902IMS#T RPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 100kHz to 20MHz Family Name: LTC6902 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 10-MSOP Supply Voltage - Operating: 2.7 V to 5.5 V Operating Supply Current: 2.5mA Alternative Parts (Cross-Reference): LTC6902IMS#TR; LTC6902IMS; LTC6902IMS#PBF; Introduction Date: February 11, 2003 ECCN: EAR99 Country of Origin: Malaysia, Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1064078-LTC6902IMS#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 100kHz to 20MHz
Family Name: LTC6902
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 2.5mA
Alternative Parts (Cross-Reference): LTC6902IMS#TR; LTC6902IMS; LTC6902IMS#PBF;
Introduction Date: February 11, 2003
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 1064078-LTC6902IMS#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6902IMS#TRPBF
Package Type Surface Mount; 10-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930HMS8-5.00#TRPBF - 784453-LTC6930HMS8-5.00#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 5 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 96 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930HMS8-4.19#TRPBF - 1064161-LTC6930HMS8-4.19#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 4.19 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 133 MHz
View Details