Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909IMS#PBF 784427-LTC6909IMS#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784427-LTC6909IMS#PB F Packaging: Tube Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 16-TFSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 12.5kHz ~ 6.67MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6909 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LTC6909IMS#TRPBF; LTC6909CMS#PBF; LTC6909CMS#TRPBF; LTC6909HMS#PBF; Introduction Date: February 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784427-LTC6909IMS#PB F Packaging: Tube Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 16-TFSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 12.5kHz ~ 6.67MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6909 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LTC6909IMS#TRPBF; LTC6909CMS#PBF; LTC6909CMS#TRPBF; LTC6909HMS#PBF; Introduction Date: February 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909IMS#PBF
784427-LTC6909IMS#PBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909IMS#PBF 784427-LTC6909IMS#PBF
Manufacturer: Linear Technology Win Source Part Number: 784427-LTC6909IMS#PB F Packaging: Tube Type: Oscillator, Silicon Operating Temperature Range: -40°C ~ 85°C Package: 16-TFSOP (0.118", 3.00mm Width) Mounting: SMD Frequency: 12.5kHz ~ 6.67MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6909 Categories: Integrated Circuits (ICs) Operating Supply Current: 2.4mA Manufacturer Package: 16-MSOP Alternative Parts (Cross-Reference): LTC6909IMS#TRPBF; LTC6909CMS#PBF; LTC6909CMS#TRPBF; LTC6909HMS#PBF; Introduction Date: February 09, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784427-LTC6909IMS#PBF
Packaging: Tube
Type: Oscillator, Silicon
Operating Temperature Range: -40°C ~ 85°C
Package: 16-TFSOP (0.118", 3.00mm Width)
Mounting: SMD
Frequency: 12.5kHz ~ 6.67MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC6909
Categories: Integrated Circuits (ICs)
Operating Supply Current: 2.4mA
Manufacturer Package: 16-MSOP
Alternative Parts (Cross-Reference): LTC6909IMS#TRPBF; LTC6909CMS#PBF; LTC6909CMS#TRPBF; LTC6909HMS#PBF;
Introduction Date: February 09, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 784427-LTC6909IMS#PBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909IMS#PBF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0500 to 10 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-4.19#PBF - 1064153-LTC6930CMS8-4.19#PBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 4.19 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909CMS#TRPBF - 724798-LTC6909CMS#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0125 to 6.67 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 8 MHz
View Details