Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-4.19#TRPBF 135392-LTC6930CDCB-4.19#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 135392-LTC6930CDCB-4 .19#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 4.194304MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 490μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 135392-LTC6930CDCB-4 .19#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 4.194304MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 490μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-4.19#TRPBF - 135392-LTC6930CDCB-4.19#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-4.19#TRPBF
135392-LTC6930CDCB-4.19#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-4.19#TRPBF 135392-LTC6930CDCB-4.19#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 135392-LTC6930CDCB-4 .19#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 4.194304MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 490μA

Manufacturer: Linear Technology
Win Source Part Number: 135392-LTC6930CDCB-4.19#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 4.194304MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-DFN (2x3)
Supply Voltage - Operating: 1.7 V to 5.5 V
Operating Supply Current: 490μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 135392-LTC6930CDCB-4.19#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CDCB-4.19#TRPBF
Package Type Surface Mount; 8-DFN (2x3)
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0125 to 6.67 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 2.25 to 5.5 volts
Frequency 2.91E-11 to 9.77E-4 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-4.19#PBF - 1064153-LTC6930CMS8-4.19#PBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 4.19 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-8.00#TRPBF - 784461-LTC6930IMS8-8.00#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 8 MHz
View Details