Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-4.19#TRPBF 107746-LTC6930CMS8-4.19#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 107746-LTC6930CMS8-4 .19#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 4.194304MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 490μA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 107746-LTC6930CMS8-4 .19#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 4.194304MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 490μA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-4.19#TRPBF - 107746-LTC6930CMS8-4.19#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-4.19#TRPBF
107746-LTC6930CMS8-4.19#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-4.19#TRPBF 107746-LTC6930CMS8-4.19#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 107746-LTC6930CMS8-4 .19#TRPBF Packaging: Reel - TR Type: Oscillator, Silicon Mounting: Surface Mount Frequency: 4.194304MHz Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C Case / Package: 8-MSOP Supply Voltage - Operating: 1.7 V to 5.5 V Operating Supply Current: 490μA

Manufacturer: Linear Technology
Win Source Part Number: 107746-LTC6930CMS8-4.19#TRPBF
Packaging: Reel - TR
Type: Oscillator, Silicon
Mounting: Surface Mount
Frequency: 4.194304MHz
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-MSOP
Supply Voltage - Operating: 1.7 V to 5.5 V
Operating Supply Current: 490μA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 107746-LTC6930CMS8-4.19#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-4.19#TRPBF
Package Type Surface Mount; 8-MSOP
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930IMS8-8.00#PBF - 1064175-LTC6930IMS8-8.00#PBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 8 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CS6-2#TRMPBF - 784421-LTC6908CS6-2#TRMPBF - Win Source Electronics
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0500 to 10 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6909IMS#TRPBF - 113011-LTC6909IMS#TRPBF - Win Source Electronics
Specs
Package Type Surface Mount; 16-MSOP
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0125 to 6.67 MHz
View Details
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 4.19 MHz
View Details