Win Source Electronics Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CDCB-1#TRPBF 784417-LTC6908CDCB-1#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784417-LTC6908CDCB-1 #TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: 0°C ~ 70°C Package: 6-WFDFN Exposed Pad Mounting: SMD Frequency: 50kHz ~ 10MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6908 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): LTC6908CDCB-1; LTC6908CDCB-2#TR; LTC6908CDCB-2#TRM; LTC6908CDCB-1#TRM; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784417-LTC6908CDCB-1 #TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: 0°C ~ 70°C Package: 6-WFDFN Exposed Pad Mounting: SMD Frequency: 50kHz ~ 10MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6908 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): LTC6908CDCB-1; LTC6908CDCB-2#TR; LTC6908CDCB-2#TRM; LTC6908CDCB-1#TRM; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CDCB-1#TRPBF
784417-LTC6908CDCB-1#TRPBF
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CDCB-1#TRPBF 784417-LTC6908CDCB-1#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784417-LTC6908CDCB-1 #TRPBF Packaging: Reel package Type: Oscillator, Silicon Operating Temperature Range: 0°C ~ 70°C Package: 6-WFDFN Exposed Pad Mounting: SMD Frequency: 50kHz ~ 10MHz Operating Supply Voltage: 2.7 V ~ 5.5 V Family Name: LTC6908 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.25mA Manufacturer Package: 6-DFN (2x3) Alternative Parts (Cross-Reference): LTC6908CDCB-1; LTC6908CDCB-2#TR; LTC6908CDCB-2#TRM; LTC6908CDCB-1#TRM; Introduction Date: March 23, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784417-LTC6908CDCB-1#TRPBF
Packaging: Reel package
Type: Oscillator, Silicon
Operating Temperature Range: 0°C ~ 70°C
Package: 6-WFDFN Exposed Pad
Mounting: SMD
Frequency: 50kHz ~ 10MHz
Operating Supply Voltage: 2.7 V ~ 5.5 V
Family Name: LTC6908
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.25mA
Manufacturer Package: 6-DFN (2x3)
Alternative Parts (Cross-Reference): LTC6908CDCB-1; LTC6908CDCB-2#TR; LTC6908CDCB-2#TRM; LTC6908CDCB-1#TRM;
Introduction Date: March 23, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Timers
Product Number 784417-LTC6908CDCB-1#TRPBF
Product Name Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6908CDCB-1#TRPBF
Package Type Surface Mount
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Surface Mount
Supply Voltage 1.7 to 5.5 volts
Frequency 8 MHz
View Details
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 4.19 MHz
View Details
Clock/Timing - Clock/Timing - Programmable Timers and Oscillators - LTC6930CMS8-8.19#PBF - 072650-LTC6930CMS8-8.19#PBF - Win Source Electronics
Specs
Package Type Surface Mount; 8-MSOP
Supply Voltage 1.7 to 5.5 volts
Frequency 8.19 MHz
View Details
Specs
Package Type Surface Mount
Supply Voltage 2.7 to 5.5 volts
Frequency 0.0500 to 10 MHz
View Details