Win Source Electronics RF Modulators - LT5503EFE#TRPBF 115599-LT5503EFE#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 115599-LT5503EFE#TRP BF Packaging: Reel - TR Test Frequency: 2.4GHz P1dB: -15dBm LO Frequency: 1.4GHz to 2.4GHz RF Frequency: 1.7GHz to 2.7GHz Noise Floor: -152dBm/Hz Output Power: 12.7dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Purpose: Modulator/Mixer Supply Voltage - Operating: 1.8 V to 5.25 V Operating Supply Current: 38mA
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 115599-LT5503EFE#TRP BF Packaging: Reel - TR Test Frequency: 2.4GHz P1dB: -15dBm LO Frequency: 1.4GHz to 2.4GHz RF Frequency: 1.7GHz to 2.7GHz Noise Floor: -152dBm/Hz Output Power: 12.7dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Purpose: Modulator/Mixer Supply Voltage - Operating: 1.8 V to 5.25 V Operating Supply Current: 38mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Modulators - LT5503EFE#TRPBF - 115599-LT5503EFE#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Modulators - LT5503EFE#TRPBF
115599-LT5503EFE#TRPBF
RF Modulators - LT5503EFE#TRPBF 115599-LT5503EFE#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 115599-LT5503EFE#TRP BF Packaging: Reel - TR Test Frequency: 2.4GHz P1dB: -15dBm LO Frequency: 1.4GHz to 2.4GHz RF Frequency: 1.7GHz to 2.7GHz Noise Floor: -152dBm/Hz Output Power: 12.7dBm Categories: RF/IF and RFID Status: Obsolete(EOL) Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad Purpose: Modulator/Mixer Supply Voltage - Operating: 1.8 V to 5.25 V Operating Supply Current: 38mA

Manufacturer: Linear Technology
Win Source Part Number: 115599-LT5503EFE#TRPBF
Packaging: Reel - TR
Test Frequency: 2.4GHz
P1dB: -15dBm
LO Frequency: 1.4GHz to 2.4GHz
RF Frequency: 1.7GHz to 2.7GHz
Noise Floor: -152dBm/Hz
Output Power: 12.7dBm
Categories: RF/IF and RFID
Status: Obsolete(EOL)
Dimension: 20-TSSOP (0.173", 4.40mm Width) Exposed Pad
Purpose: Modulator/Mixer
Supply Voltage - Operating: 1.8 V to 5.25 V
Operating Supply Current: 38mA

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 115599-LT5503EFE#TRPBF
Product Name RF Modulators - LT5503EFE#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products

RF/IF and RFID - 126433-TEA5766UK/N1-G - Win Source Electronics
Specs
Interface PCB, Surface Mount
Frequency 7.60E7 to 1.08E8 Hz
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
Electronic Surplus - H2U262GKBA0100 - 1178265-H2U262GKBA0100 - Win Source Electronics
Specs
Frequency 2.40E9 to 2.50E9 Hz
View Details