Win Source Electronics RF Misc ICs and Modules - LTC4557EUD#TRPBF 784188-LTC4557EUD#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784188-LTC4557EUD#TR PBF Packaging: Reel package Package: 16-WFQFN Exposed Pad Function: Power Management, Signal Level Translation RF Type: Cellular, 3G, GSM Secondary Attributes: SIM and Smart Card Interface Family Name: LTC4557 Categories: RF/IF and RFID Manufacturer Package: 16-QFN-EP (3x3) Alternative Parts (Cross-Reference): LTC4557EUD; LTC4557EUD#TRMPBF; LTC4557EUDTRPBF; LTC4557EUD#PBF; Introduction Date: February 19, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784188-LTC4557EUD#TR PBF Packaging: Reel package Package: 16-WFQFN Exposed Pad Function: Power Management, Signal Level Translation RF Type: Cellular, 3G, GSM Secondary Attributes: SIM and Smart Card Interface Family Name: LTC4557 Categories: RF/IF and RFID Manufacturer Package: 16-QFN-EP (3x3) Alternative Parts (Cross-Reference): LTC4557EUD; LTC4557EUD#TRMPBF; LTC4557EUDTRPBF; LTC4557EUD#PBF; Introduction Date: February 19, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Misc ICs and Modules - LTC4557EUD#TRPBF - 784188-LTC4557EUD#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
RF Misc ICs and Modules - LTC4557EUD#TRPBF
784188-LTC4557EUD#TRPBF
RF Misc ICs and Modules - LTC4557EUD#TRPBF 784188-LTC4557EUD#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784188-LTC4557EUD#TR PBF Packaging: Reel package Package: 16-WFQFN Exposed Pad Function: Power Management, Signal Level Translation RF Type: Cellular, 3G, GSM Secondary Attributes: SIM and Smart Card Interface Family Name: LTC4557 Categories: RF/IF and RFID Manufacturer Package: 16-QFN-EP (3x3) Alternative Parts (Cross-Reference): LTC4557EUD; LTC4557EUD#TRMPBF; LTC4557EUDTRPBF; LTC4557EUD#PBF; Introduction Date: February 19, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784188-LTC4557EUD#TRPBF
Packaging: Reel package
Package: 16-WFQFN Exposed Pad
Function: Power Management, Signal Level Translation
RF Type: Cellular, 3G, GSM
Secondary Attributes: SIM and Smart Card Interface
Family Name: LTC4557
Categories: RF/IF and RFID
Manufacturer Package: 16-QFN-EP (3x3)
Alternative Parts (Cross-Reference): LTC4557EUD; LTC4557EUD#TRMPBF; LTC4557EUDTRPBF; LTC4557EUD#PBF;
Introduction Date: February 19, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 784188-LTC4557EUD#TRPBF
Product Name RF Misc ICs and Modules - LTC4557EUD#TRPBF
Unlock Full Specs
to access all available technical data

Similar Products