Win Source Electronics PMIC - PMIC - Gate Drivers - LTC4446IMS8E#PBF 784183-LTC4446IMS8E#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784183-LTC4446IMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 7.2 V ~ 13.5 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.85V, 3.25V Current - Peak Output (Source, Sink): 2.5A, 3A High Side Voltage - Max (Bootstrap): 114V Rise / Fall Time (Typ): 8ns, 5ns Family Name: LTC4446 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): E-L6385D013TR; L6385D; E-L6385D; L6385; Introduction Date: May 16, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784183-LTC4446IMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 7.2 V ~ 13.5 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.85V, 3.25V Current - Peak Output (Source, Sink): 2.5A, 3A High Side Voltage - Max (Bootstrap): 114V Rise / Fall Time (Typ): 8ns, 5ns Family Name: LTC4446 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): E-L6385D013TR; L6385D; E-L6385D; L6385; Introduction Date: May 16, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC4446IMS8E#PBF - 784183-LTC4446IMS8E#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC4446IMS8E#PBF
784183-LTC4446IMS8E#PBF
PMIC - PMIC - Gate Drivers - LTC4446IMS8E#PBF 784183-LTC4446IMS8E#PBF
Manufacturer: Linear Technology Win Source Part Number: 784183-LTC4446IMS8E# PBF Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad Mounting: SMD Operating Supply Voltage: 7.2 V ~ 13.5 V Channel Type: Independent Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.85V, 3.25V Current - Peak Output (Source, Sink): 2.5A, 3A High Side Voltage - Max (Bootstrap): 114V Rise / Fall Time (Typ): 8ns, 5ns Family Name: LTC4446 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-MSOP-EP Alternative Parts (Cross-Reference): E-L6385D013TR; L6385D; E-L6385D; L6385; Introduction Date: May 16, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784183-LTC4446IMS8E#PBF
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Exposed Pad
Mounting: SMD
Operating Supply Voltage: 7.2 V ~ 13.5 V
Channel Type: Independent
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.85V, 3.25V
Current - Peak Output (Source, Sink): 2.5A, 3A
High Side Voltage - Max (Bootstrap): 114V
Rise / Fall Time (Typ): 8ns, 5ns
Family Name: LTC4446
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-MSOP-EP
Alternative Parts (Cross-Reference): E-L6385D013TR; L6385D; E-L6385D; L6385;
Introduction Date: May 16, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 784183-LTC4446IMS8E#PBF
Product Name PMIC - PMIC - Gate Drivers - LTC4446IMS8E#PBF
Driver Type Dual Gate Driver
Output Current 3 amps
Supply Voltage 7.2 to 13.5 volts
Rise Time 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC1154CN8 - 1207180-LTC1154CN8 - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 4.5 to 18 volts
View Details
PMIC - PMIC - Gate Drivers - LT1160IN#PBF - 780262-LT1160IN#PBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 1.5 amps
Supply Voltage 10 to 15 volts
View Details
PMIC - PMIC - Gate Drivers - LT1166CN8#PBF - 780267-LT1166CN8#PBF - Win Source Electronics
Specs
Driver Type High-side
Operating Temperature -40 to 150 C (-40 to 302 F)
Package Type DIP
View Details
PMIC - PMIC - Gate Drivers - LTC4444MPMS8E-5#TRPBF - 784180-LTC4444MPMS8E-5#TRPBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 3 amps
Supply Voltage 4.5 to 13.5 volts
View Details