Win Source Electronics PMIC - PMIC - Gate Drivers - LTC4440IS6#TRPBF 784174-LTC4440IS6#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784174-LTC4440IS6#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Operating Supply Voltage: 8 V ~ 15 V Channel Type: Single Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Rise / Fall Time (Typ): 10ns, 7ns Family Name: LTC4440 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784174-LTC4440IS6#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Operating Supply Voltage: 8 V ~ 15 V Channel Type: Single Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Rise / Fall Time (Typ): 10ns, 7ns Family Name: LTC4440 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC4440IS6#TRPBF - 784174-LTC4440IS6#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC4440IS6#TRPBF
784174-LTC4440IS6#TRPBF
PMIC - PMIC - Gate Drivers - LTC4440IS6#TRPBF 784174-LTC4440IS6#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 784174-LTC4440IS6#TR PBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: SOT-23-6 Thin, TSOT-23-6 Mounting: SMD Operating Supply Voltage: 8 V ~ 15 V Channel Type: Single Driven Configuration: High-Side Number of Drivers: 1 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 1.3V, 1.6V Current - Peak Output (Source, Sink): 2.4A, 2.4A High Side Voltage - Max (Bootstrap): 80V Rise / Fall Time (Typ): 10ns, 7ns Family Name: LTC4440 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 784174-LTC4440IS6#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: SOT-23-6 Thin, TSOT-23-6
Mounting: SMD
Operating Supply Voltage: 8 V ~ 15 V
Channel Type: Single
Driven Configuration: High-Side
Number of Drivers: 1
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 1.3V, 1.6V
Current - Peak Output (Source, Sink): 2.4A, 2.4A
High Side Voltage - Max (Bootstrap): 80V
Rise / Fall Time (Typ): 10ns, 7ns
Family Name: LTC4440
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 784174-LTC4440IS6#TRPBF
Product Name PMIC - PMIC - Gate Drivers - LTC4440IS6#TRPBF
Driver Type High-side
Output Current 2.4 amps
Supply Voltage 8 to 15 volts
Rise Time 10 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC4440ES6-5#TRPBF - 739563-LTC4440ES6-5#TRPBF - Win Source Electronics
Specs
Driver Type High-side
Output Current 2.4 amps
Supply Voltage 4 to 15 volts
View Details
PMIC - PMIC - Gate Drivers - LTC3900IS8#PBF - 783825-LTC3900IS8#PBF - Win Source Electronics
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 2 amps
View Details