Win Source Electronics PMIC - PMIC - Gate Drivers - LTC4449EDCB#TRPBF 1063737-LTC4449EDCB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 1063737-LTC4449EDCB# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3V, 6.5V Current - Peak Output (Source, Sink): 3.2A, 4.5A High Side Voltage - Max (Bootstrap): 42V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 4 V to 6.5 V Rise and Fall Time: 8ns, 7ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 1063737-LTC4449EDCB# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3V, 6.5V Current - Peak Output (Source, Sink): 3.2A, 4.5A High Side Voltage - Max (Bootstrap): 42V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 4 V to 6.5 V Rise and Fall Time: 8ns, 7ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Gate Drivers - LTC4449EDCB#TRPBF - 1063737-LTC4449EDCB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Gate Drivers - LTC4449EDCB#TRPBF
1063737-LTC4449EDCB#TRPBF
PMIC - PMIC - Gate Drivers - LTC4449EDCB#TRPBF 1063737-LTC4449EDCB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 1063737-LTC4449EDCB# TRPBF Packaging: Reel - TR Mounting: SMD (SMT) Channel Type: Synchronous Input Type: Non-Inverting Driven Configuration: Half-Bridge Number of Drivers: 2 Gate Type: N-Channel MOSFET Logic Voltage - VIL, VIH: 3V, 6.5V Current - Peak Output (Source, Sink): 3.2A, 4.5A High Side Voltage - Max (Bootstrap): 42V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-DFN (2x3) Supply Voltage - Operating: 4 V to 6.5 V Rise and Fall Time: 8ns, 7ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 1063737-LTC4449EDCB#TRPBF
Packaging: Reel - TR
Mounting: SMD (SMT)
Channel Type: Synchronous
Input Type: Non-Inverting
Driven Configuration: Half-Bridge
Number of Drivers: 2
Gate Type: N-Channel MOSFET
Logic Voltage - VIL, VIH: 3V, 6.5V
Current - Peak Output (Source, Sink): 3.2A, 4.5A
High Side Voltage - Max (Bootstrap): 42V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-DFN (2x3)
Supply Voltage - Operating: 4 V to 6.5 V
Rise and Fall Time: 8ns, 7ns
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Gate Drivers
Product Number 1063737-LTC4449EDCB#TRPBF
Product Name PMIC - PMIC - Gate Drivers - LTC4449EDCB#TRPBF
Driver Type Dual Gate Driver
Output Configuration Noninverting
Output Current 4.5 amps
Supply Voltage 4 to 6.5 volts
Rise Time 8 ns
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Gate Drivers - LTC1255IN8 - 1207251-LTC1255IN8 - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 9 to 24 volts
View Details
PMIC - PMIC - Gate Drivers - LTC3900HS8#PBF - 783824-LTC3900HS8#PBF - Win Source Electronics
Specs
Driver Type Low-side
Output Configuration Noninverting
Output Current 2 amps
View Details
PMIC - PMIC - Gate Drivers - LTC4442EMS8E#PBF - 784176-LTC4442EMS8E#PBF - Win Source Electronics
Specs
Driver Type Dual Gate Driver
Output Current 2.4 amps
Supply Voltage 6 to 9.5 volts
View Details
PMIC - PMIC - Gate Drivers - LTC1154CN8 - 1207180-LTC1154CN8 - Win Source Electronics
Specs
Driver Type High-side
Output Configuration Noninverting
Supply Voltage 4.5 to 18 volts
View Details