Win Source Electronics Interface - Interface - Specialized - LTC4306CUFD#PBF 784063-LTC4306CUFD#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784063-LTC4306CUFD#P BF Packaging: Tube Package: 24-WFQFN Exposed Pad Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4306 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4306CUFD#TR; LTC4306CUFD; ; LTC4306CGN#PBF; LTC4306CGN#TRPBF; Introduction Date: August 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784063-LTC4306CUFD#P BF Packaging: Tube Package: 24-WFQFN Exposed Pad Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4306 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4306CUFD#TR; LTC4306CUFD; ; LTC4306CGN#PBF; LTC4306CGN#TRPBF; Introduction Date: August 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC4306CUFD#PBF - 784063-LTC4306CUFD#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC4306CUFD#PBF
784063-LTC4306CUFD#PBF
Interface - Interface - Specialized - LTC4306CUFD#PBF 784063-LTC4306CUFD#PBF
Manufacturer: Linear Technology Win Source Part Number: 784063-LTC4306CUFD#P BF Packaging: Tube Package: 24-WFQFN Exposed Pad Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4306 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-QFN (5x4) Alternative Parts (Cross-Reference): LTC4306CUFD#TR; LTC4306CUFD; ; LTC4306CGN#PBF; LTC4306CGN#TRPBF; Introduction Date: August 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784063-LTC4306CUFD#PBF
Packaging: Tube
Package: 24-WFQFN Exposed Pad
Applications: Multiplexer with Amplifier
Mounting: SMD
Operating Supply Voltage: 2.2 V ~ 5.5 V
Interface: SMBus (2-Wire/I²C)
Family Name: LTC4306
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-QFN (5x4)
Alternative Parts (Cross-Reference): LTC4306CUFD#TR; LTC4306CUFD; ; LTC4306CGN#PBF; LTC4306CGN#TRPBF;
Introduction Date: August 09, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784063-LTC4306CUFD#PBF
Product Name Interface - Interface - Specialized - LTC4306CUFD#PBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LT1081CN - 072186-LT1081CN - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details
Interface - Interface - Filters - Active - LTC1565-31IS8#PBF - 1060859-LTC1565-31IS8#PBF - Win Source Electronics
Specs
Supply Voltage Other; 4.75 V ~ 11 V~ ±4.75 V ~ 5.5 V
Package Type SOIC; 8-SOIC
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LT1342CNW - 072258-LT1342CNW - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Data Rate 250 kbps
View Details