Win Source Electronics Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BT013 1155011-BT013

Description
Manufacturer: BeRex Corporation Win Source Part Number: 1155011-BT013 Manufacturer Homepage: www.berex.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: BeRex Corporation Win Source Part Number: 1155011-BT013 Manufacturer Homepage: www.berex.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BT013 - 1155011-BT013 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BT013
1155011-BT013
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BT013 1155011-BT013
Manufacturer: BeRex Corporation Win Source Part Number: 1155011-BT013 Manufacturer Homepage: www.berex.com Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: BeRex Corporation
Win Source Part Number: 1155011-BT013
Manufacturer Homepage: www.berex.com
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 1155011-BT013
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - BT013
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Drivers, Receivers, Transceivers - LTC1323CS16#PBF - 123460-LTC1323CS16#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.5 V ~ 5.5 V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Interface - Interface - Drivers, Receivers, Transceivers - LTC1484IS8#PBF - 1060771-LTC1484IS8#PBF - Win Source Electronics
Specs
Device Type Receiver; Transceiver
Supply Voltage Other; 4.75 V ~ 5.25 V
Data Rate 4000 kbps
View Details
Interface - Interface - Filters - Active - LTC1562AIG - 1207733-LTC1562AIG - Win Source Electronics
Specs
Supply Voltage Other; 4.75V ~ 10.5V~ ±4.75V ~ 5.25V
Package Type SSOP
View Details