Win Source Electronics Interface - Interface - Specialized - LTC4306CGN#PBF 784062-LTC4306CGN#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 784062-LTC4306CGN#PB F Packaging: Tube Package: 24-SSOP (0.154", 3.90mm Width) Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4306 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC4306CGN#TR; LTC4306CGN; LTC4306CUFD#PBF; LTC4306CUFD#TRPBF; Introduction Date: August 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 784062-LTC4306CGN#PB F Packaging: Tube Package: 24-SSOP (0.154", 3.90mm Width) Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4306 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC4306CGN#TR; LTC4306CGN; LTC4306CUFD#PBF; LTC4306CUFD#TRPBF; Introduction Date: August 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - LTC4306CGN#PBF - 784062-LTC4306CGN#PBF - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - LTC4306CGN#PBF
784062-LTC4306CGN#PBF
Interface - Interface - Specialized - LTC4306CGN#PBF 784062-LTC4306CGN#PBF
Manufacturer: Linear Technology Win Source Part Number: 784062-LTC4306CGN#PB F Packaging: Tube Package: 24-SSOP (0.154", 3.90mm Width) Applications: Multiplexer with Amplifier Mounting: SMD Operating Supply Voltage: 2.2 V ~ 5.5 V Interface: SMBus (2-Wire/I²C) Family Name: LTC4306 Categories: Integrated Circuits (ICs) Manufacturer Package: 24-SSOP Alternative Parts (Cross-Reference): LTC4306CGN#TR; LTC4306CGN; LTC4306CUFD#PBF; LTC4306CUFD#TRPBF; Introduction Date: August 09, 2005 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 784062-LTC4306CGN#PBF
Packaging: Tube
Package: 24-SSOP (0.154", 3.90mm Width)
Applications: Multiplexer with Amplifier
Mounting: SMD
Operating Supply Voltage: 2.2 V ~ 5.5 V
Interface: SMBus (2-Wire/I²C)
Family Name: LTC4306
Categories: Integrated Circuits (ICs)
Manufacturer Package: 24-SSOP
Alternative Parts (Cross-Reference): LTC4306CGN#TR; LTC4306CGN; LTC4306CUFD#PBF; LTC4306CUFD#TRPBF;
Introduction Date: August 09, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 784062-LTC4306CGN#PBF
Product Name Interface - Interface - Specialized - LTC4306CGN#PBF
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Signal Buffers, Repeaters, Splitters - 1072527-LTC4307IDD-1#PBF - Win Source Electronics
Specs
Device Type Sensor Interface; Buffer
Supply Voltage Other; 2.3V ~ 5.5V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface - Interface - Filters - Active - LTC1064-7CSW#TRPBF - 1060343-LTC1064-7CSW#TRPBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type SOIC; 16-SOIC
View Details
Interface - Interface - Filters - Active - LTC1064-1CSW#PBF - 1060335-LTC1064-1CSW#PBF - Win Source Electronics
Specs
Supply Voltage Other; ±2.37 V ~ 8 V
Package Type SOIC; 16-SOIC
View Details