Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4070EDDB#TRPBF 783875-LTC4070EDDB#TRPBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783875-LTC4070EDDB#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Battery Pack Voltage: 4.2V Family Name: LTC4070 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): BQ25881RGER; BQ25881RGET; ISL95521AHRZ-T; ISL95521AIRZT; Introduction Date: January 28, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783875-LTC4070EDDB#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Battery Pack Voltage: 4.2V Family Name: LTC4070 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): BQ25881RGER; BQ25881RGET; ISL95521AHRZ-T; ISL95521AIRZT; Introduction Date: January 28, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4070EDDB#TRPBF - 783875-LTC4070EDDB#TRPBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4070EDDB#TRPBF
783875-LTC4070EDDB#TRPBF
PMIC - PMIC - Battery Chargers - LTC4070EDDB#TRPBF 783875-LTC4070EDDB#TRPBF
Manufacturer: Linear Technology Win Source Part Number: 783875-LTC4070EDDB#T RPBF Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TJ) Package: 8-WFDFN Exposed Pad Battery Chemistry: Lithium-Ion/Polymer Battery Pack Voltage: 4.2V Family Name: LTC4070 Categories: Integrated Circuits (ICs) Manufacturer Package: 8-DFN (3x2) Alternative Parts (Cross-Reference): BQ25881RGER; BQ25881RGET; ISL95521AHRZ-T; ISL95521AIRZT; Introduction Date: January 28, 2010 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Linear Technology
Win Source Part Number: 783875-LTC4070EDDB#TRPBF
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TJ)
Package: 8-WFDFN Exposed Pad
Battery Chemistry: Lithium-Ion/Polymer
Battery Pack Voltage: 4.2V
Family Name: LTC4070
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-DFN (3x2)
Alternative Parts (Cross-Reference): BQ25881RGER; BQ25881RGET; ISL95521AHRZ-T; ISL95521AIRZT;
Introduction Date: January 28, 2010
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783875-LTC4070EDDB#TRPBF
Product Name PMIC - PMIC - Battery Chargers - LTC4070EDDB#TRPBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LTC4055EUF#TRPBF - 303429-LTC4055EUF#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 16-QFN (4x4)
Cells 1
View Details
PMIC - PMIC - Battery Chargers - LTM8061EV-4.2#PBF - 784641-LTM8061EV-4.2#PBF - Win Source Electronics
Specs
Charger Type Linear
Cells 1
Charge Current 2000 mA
View Details
PMIC - PMIC - Battery Chargers - LT1571EGN-2#PBF - 780552-LT1571EGN-2#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SSOP
Charge Current 1500 mA
View Details
PMIC - PMIC - Battery Chargers - LTC4080EDD#TRPBF - 118283-LTC4080EDD#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type 10-DFN (3x3)
Cells 1
View Details