Win Source Electronics PMIC - PMIC - Battery Chargers - LTC4012IUF#PBF 783848-LTC4012IUF#PBF

Description
Manufacturer: Linear Technology Win Source Part Number: 783848-LTC4012IUF#PB F Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Family Name: LTC4012 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4012IUF-1#TRPBF; LTC4012IUF-2#TRPBF; LTC4012IUF#TRPBF; LTC4012CUF#PBF; Introduction Date: May 22, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Linear Technology Win Source Part Number: 783848-LTC4012IUF#PB F Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Family Name: LTC4012 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4012IUF-1#TRPBF; LTC4012IUF-2#TRPBF; LTC4012IUF#TRPBF; LTC4012CUF#PBF; Introduction Date: May 22, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Battery Chargers - LTC4012IUF#PBF - 783848-LTC4012IUF#PBF - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Battery Chargers - LTC4012IUF#PBF
783848-LTC4012IUF#PBF
PMIC - PMIC - Battery Chargers - LTC4012IUF#PBF 783848-LTC4012IUF#PBF
Manufacturer: Linear Technology Win Source Part Number: 783848-LTC4012IUF#PB F Series: PowerPath Packaging: Tube Operating Temperature Range: -40°C ~ 125°C (TA) Package: 20-WFQFN Exposed Pad Fault Protection: Over Voltage Battery Chemistry: Multi-Chemistry Number of Cells: 1 ~ 4 Current - Charging: Constant - Programmable Family Name: LTC4012 Categories: Integrated Circuits (ICs) Manufacturer Package: 20-QFN (4x4) Voltage Supply MAX: 28V Alternative Parts (Cross-Reference): LTC4012IUF-1#TRPBF; LTC4012IUF-2#TRPBF; LTC4012IUF#TRPBF; LTC4012CUF#PBF; Introduction Date: May 22, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Balance

Manufacturer: Linear Technology
Win Source Part Number: 783848-LTC4012IUF#PBF
Series: PowerPath
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-WFQFN Exposed Pad
Fault Protection: Over Voltage
Battery Chemistry: Multi-Chemistry
Number of Cells: 1 ~ 4
Current - Charging: Constant - Programmable
Family Name: LTC4012
Categories: Integrated Circuits (ICs)
Manufacturer Package: 20-QFN (4x4)
Voltage Supply MAX: 28V
Alternative Parts (Cross-Reference): LTC4012IUF-1#TRPBF; LTC4012IUF-2#TRPBF; LTC4012IUF#TRPBF; LTC4012CUF#PBF;
Introduction Date: May 22, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Battery Charger ICs
Product Number 783848-LTC4012IUF#PBF
Product Name PMIC - PMIC - Battery Chargers - LTC4012IUF#PBF
Charger Type Linear
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Battery Chargers - LT1510CS#PBF - 780528-LT1510CS#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Package Type SOIC
View Details
PMIC - PMIC - Battery Chargers - LTC1729CMS8-8.2#TRPBF - 130387-LTC1729CMS8-8.2#TRPBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOP; 8-MSOP
Cells 2
View Details
PMIC - PMIC - Battery Chargers - LTC4009CUF#PBF - 783836-LTC4009CUF#PBF - Win Source Electronics
Specs
Charger Type Linear
Features Over Voltage Protection
Cells 1 to 4
View Details
PMIC - PMIC - Battery Chargers - LT1512CS8#PBF - 145216-LT1512CS8#PBF - Win Source Electronics
Specs
Charger Type Linear
Package Type SOIC; 8-SOIC
Cells 1
View Details